EN
  • EN
  • DE

CGS74CT2525MX/NOPB

Part No CGS74CT2525MX/NOPB
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description Clock Fanout Buffer 8-OUT 1-IN 1: 8 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Outputs 8
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Tape and Reel
Power Dissipation 1.21 W
Propagation Delay 10.1 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 10.1 ns
Win Source Part Number 965040-CGS74CT2525MX/NOPB
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGS74CT2525MX/NOPB CAD Model

Description

The CGS74CT2525MX/NOPB is a high-performance, dual 4-bit binary counter from Texas Instruments, renowned for its reliability and precision in the field of integrated circuits. This advanced component is specifically designed to cater to the demands of complex digital systems that require accurate counting and timing solutions.

Key Features

  • Technology: The device incorporates cutting-edge CMOS technology, providing low power consumption while maintaining high-speed operation.
  • Operating Voltage: It operates over a wide voltage range, making it versatile for various applications and ensuring compatibility with multiple system designs.
  • Count Frequency: With a high count frequency, the CGS74CT2525MX/NOPB is capable of handling fast digital signals, making it ideal for high-speed data processing tasks.
  • Output Capability: The device features robust output drivers that can handle significant load currents, ensuring reliable performance in driving other logic levels or interfacing with peripheral components.
  • Package: Housed in a compact, surface-mount package, this counter is designed for space-constrained applications without compromising on functionality.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the CGS74CT2525MX/NOPB is lead-free and RoHS compliant, minimizing its ecological footprint.

Applications

The versatility of the CGS74CT2525MX/NOPB makes it suitable for a wide range of applications. It is commonly used in digital clocks, frequency dividers, and as a component in event counters. Its precision and speed also make it an excellent choice for use in high-speed data acquisition systems, test equipment, and other digital systems that require precise timing and control.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive support for the CGS74CT2525MX/NOPB, including detailed datasheets, application notes, and design resources. Customers can rely on Texas Instruments' global support network for any technical assistance required during development and implementation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
new, original packaged
Lowest to $0.0059
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess