EN
  • EN
  • DE

CLC007AJE/NOPB

Part No CLC007AJE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/0 Driver - - 8-SOIC
Manufacturer Texas Instruments
Series CLC
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CLC007
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number *CLC007AJE, CLC007AJE, CLC007AJE-ND, CLC007AJE-NDR
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915498-CLC007AJE/NOPB
Ultra Librarian 3D Model Ultra Librarian CLC007AJE/NOPB CAD Model

Description

Product Overview: CLC007AJE/NOPB

The CLC007AJE/NOPB from Texas Instruments is a high-performance, monolithic, digital video broadcast (DVB) serializer that is designed to meet the stringent requirements of the professional video broadcasting industry. This advanced IC is capable of converting 10-bit parallel digital video data into a high-speed serial data stream with embedded clock information. This feature enables a significant reduction in the number of interconnects required between video processing and transmission equipment, thereby simplifying system design and reducing overall system cost.

Key Features

  • High Data Rate: The CLC007AJE/NOPB supports serial data rates up to 270 Mbps, making it suitable for SDI (Serial Digital Interface) and other high-speed data transmission applications.
  • Integrated Clock Data Recovery (CDR): The built-in CDR circuitry ensures reliable data synchronization without the need for a separate clock signal, thus simplifying layout and reducing component count.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power consumption, making it ideal for portable and power-sensitive applications.
  • Robust ESD Protection: The CLC007AJE/NOPB features a high level of electrostatic discharge (ESD) protection, safeguarding the device from potential damage due to static electricity.
  • Small Form Factor: The compact packaging of the device allows for easy integration into space-constrained applications without sacrificing performance.

Applications

The CLC007AJE/NOPB is an excellent choice for a variety of applications within the broadcast video market. It is particularly well-suited for:

  • Digital video cameras and recorders
  • Video switchers and routers
  • Video editing and post-production equipment
  • Professional video transmission systems

With its robust design and advanced features, the CLC007AJE/NOPB from Texas Instruments stands out as a reliable and efficient solution for high-speed digital video serialization. Its versatility and performance make it a go-to component for engineers and designers working on the cutting edge of video broadcast technology.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess