EN
  • EN
  • DE

TAS880021DCAR

Part No TAS880021DCAR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839525-TAS880021DCAR
Ultra Librarian 3D Model Ultra Librarian TAS880021DCAR CAD Model

Description

The TAS880021DCAR from Texas Instruments is a state-of-the-art audio amplifier that has been meticulously designed to provide high-quality sound amplification in a compact and efficient package. This product is part of Texas Instruments' extensive audio IC portfolio and is ideal for a wide range of applications, including home theater systems, automotive audio, and professional sound equipment.

Key Features

  • High-Performance Audio: The TAS880021DCAR delivers exceptional audio performance with low distortion and high signal-to-noise ratio, ensuring crystal-clear sound reproduction.
  • Power Efficiency: With an advanced Class-D architecture, this amplifier offers high power efficiency, making it suitable for energy-sensitive applications.
  • Compact Footprint: The device comes in a small package, allowing for integration into systems where space is at a premium without sacrificing performance.
  • Thermal Management: The built-in thermal protection and overcurrent protection ensure reliable operation under various conditions.
  • Easy Integration: The TAS880021DCAR is designed for easy implementation into existing designs, with minimal external components required.

Applications

The versatility of the TAS880021DCAR makes it suitable for a range of applications. It is commonly used in:

  • Home audio and home theater systems
  • Automotive audio systems
  • Portable and wireless speakers
  • Professional audio equipment

Technical Specifications

The TAS880021DCAR boasts impressive technical specifications that cater to demanding audio applications:

  • Supply Voltage Range: Optimized for operation across various voltages
  • Output Power: Capable of delivering robust power output for driving speakers
  • Audio Channels: Multi-channel support for surround sound configurations
  • Package: Available in a compact package suitable for space-constrained applications

In conclusion, the TAS880021DCAR from Texas Instruments is a powerful, efficient, and versatile audio amplifier that offers superior sound quality for a wide array of audio applications. Its compact size, coupled with its robust feature set, makes it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9997 $89.9994
3+ $36.9229 $110.7687
5+ $35.7690 $178.8450
6+ $34.6152 $207.6912
8+ $33.4614 $267.6912
11+ $29.9998 $329.9978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess