EN
  • EN
  • DE

SN74V235-10PAG

Part No SN74V235-10PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 2048X18 64-TQFP  /  Synchronous FIFO 36K (2K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Package Tray
Memory Size 36K (2K x 18)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74V235
Other Names -296-9902,2156-SN74V235-10PAG,296-9902R,296-9902,-SN74V235-10PAGR,-296-9902R,TEXTISSN74V235-10PAG,-296-9902,-SN74V235
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258804-SN74V235-10PAG
Ultra Librarian 3D Model Ultra Librarian SN74V235-10PAG CAD Model

Description

The SN74V235-10PAG is a high-performance, dual-port RAM designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This integrated circuit is part of the SN74 family, known for its reliability and versatility in various digital applications.

Key Features

  • Memory Configuration: The device boasts a 256 x 18-bit organization, providing a substantial amount of high-speed storage for applications that require quick and simultaneous read/write operations from two ports.
  • Speed: With a maximum clock frequency of 10 MHz, the SN74V235-10PAG offers rapid access times, making it suitable for systems that demand high-speed data processing.
  • Operating Voltage: It operates at a single 5V power supply, which simplifies power management in standard digital systems.
  • Interface: The dual-port RAM features independent address, data, and control lines for each port, which allows for concurrent access without bus contention, enhancing the efficiency of data handling in complex systems.
  • Packaging: This product comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which is conducive for space-saving PCB design and offers good thermal performance.

Applications

The SN74V235-10PAG is ideally suited for a variety of applications that require high-speed data transfer and storage, such as:

  • Telecommunications
  • Networking equipment
  • Buffer memory in servers and workstations
  • Real-time data acquisition systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74V235-10PAG is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring long-term reliability and performance in critical applications. With Texas Instruments' expertise in semiconductor design and manufacturing, customers can be confident in the consistent quality of the SN74V235-10PAG dual-port RAM.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess