EN
  • EN
  • DE

CLVC16T245MDGGREP

Part No CLVC16T245MDGGREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATOR BIDIR 48TSSOP / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Active
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74LVC16T245
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579232-CLVC16T245MDGGREP
Ultra Librarian 3D Model Ultra Librarian CLVC16T245MDGGREP CAD Model

Description

Introducing the CLVC16T245MDGGREP from Texas Instruments

The CLVC16T245MDGGREP is a state-of-the-art, high-performance bus transceiver from the renowned semiconductor manufacturer, Texas Instruments. This device is specifically designed to address the needs of modern high-speed data transfer systems, providing a seamless and efficient interface between two buses of different voltage domains.

Key Features

  • Bi-Directional Interface: With 16-bit dual-supply bus transceiver capabilities, the CLVC16T245MDGGREP allows for bi-directional communication, making it versatile for a wide range of applications.
  • Voltage Level Shifting: This device supports voltage level translation from 1.65V to 5.5V on the A side and 2.3V to 5.5V on the B side, ensuring compatibility across different logic levels and protecting low-voltage circuits.
  • High-Speed Data Transfer: The transceiver is optimized for high-speed data transfer, which is crucial for applications that require rapid communication between components.
  • Low Power Consumption: Designed with power efficiency in mind, the CLVC16T245MDGGREP minimizes power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Robust ESD Protection: The device comes with robust Electrostatic Discharge (ESD) protection, safeguarding the transceiver from potential damage due to static discharge.

Applications

The CLVC16T245MDGGREP is ideal for a variety of applications, including:

  • Telecommunications
  • Computing
  • Networking
  • Industrial control systems
  • Consumer electronics

Package and Quality

Encased in a VQFN (MDGG) package, the CLVC16T245MDGGREP is designed for compact spaces without compromising on functionality. Texas Instruments ensures the highest quality and reliability, making this transceiver a preferred choice for designers and engineers.

With its robust design, advanced features, and Texas Instruments' commitment to quality, the CLVC16T245MDGGREP is the perfect solution for your data transfer challenges, offering unmatched performance and versatility in a wide range of electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1239 $51.3717
8+ $14.0504 $112.4032
12+ $13.6113 $163.3356
16+ $13.1723 $210.7568
20+ $12.7332 $254.6640
27+ $11.4160 $308.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess