Product Overview: CLVC1G32MDCKREPG4
The CLVC1G32MDCKREPG4 is a high-performance, single 2-input positive-OR gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This device is designed for the 1.65-V to 3.6-V VCC operation, making it suitable for a variety of applications that require voltage flexibility. The compact and efficient design of the CLVC1G32MDCKREPG4 ensures that it can be easily integrated into a wide range of electronic systems.
With its small form factor, the CLVC1G32MDCKREPG4 comes in a space-saving SC70 package, which is ideal for miniaturized applications. The device features a typical VOLP (output ground bounce) of 0.8V at VCC = 3.3V, TA = 25°C, and a typical VOHV (output VOH undershoot) of 2V at VCC = 3.3V, making it reliable for high-speed signal processing tasks.
Key Features:
- Logic Type: 2-Input Positive-OR Gate
- Supply Voltage Range: 1.65 V to 3.6 V
- Operating Temperature: -40°C to 85°C
- Package: SC70, 5-Pin
- Output Drive Capability: ±24 mA at 3.3 V
- Propagation Delay: Fast propagation to meet high-speed requirements
Designed for use in a variety of logic functions, the CLVC1G32MDCKREPG4 is suitable for applications ranging from portable electronics to industrial control systems. Its low power consumption and high noise immunity make it an excellent choice for battery-operated and noise-sensitive electronic devices. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions.
Whether you are designing a complex digital system or looking for a reliable component for your circuit, the CLVC1G32MDCKREPG4 from Texas Instruments offers a combination of performance, power efficiency, and flexibility that can meet your needs. Its robust design and adherence to stringent quality standards ensure that you are selecting a product that will provide consistent and reliable operation for the lifetime of your application.
For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for further assistance.