EN
  • EN
  • DE

CLVTH162245MDLREP

Part No CLVTH162245MDLREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Manufacturer Texas Instruments
Series 74LVTH
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-BSSOP (0.295", 7.50mm Width)
Case / Package 48-SSOP
Family Name 74LVTH162245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-22119-1-ND, 296-22119-1, -296-22119-1, -296-22119-1-NDR, 296-22119-1-NDR, -CLVTH162245MDLREP-NDR, 296-22119-6, 296-22119-6-NDR, -V62/04709-02YE-NDR, -V62/04709-02YE, 296-22119-2, 296-22119-2-NDR, V62/04709-02YE
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915534-CLVTH162245MDLREP
Ultra Librarian 3D Model Ultra Librarian CLVTH162245MDLREP CAD Model

Description

The CLVTH162245MDLREP is a robust integrated circuit solution from Texas Instruments, designed to meet the demanding needs of high-speed digital signal processing and data transfer applications. This device is a part of TI's extensive range of semiconductor products, known for their reliability and performance.

Key Features

  • High-Speed Data Transfer: The CLVTH162245MDLREP is capable of facilitating fast and efficient data transfer, making it an ideal choice for applications that require quick data processing and throughput.
  • Low Power Consumption: Designed with power efficiency in mind, this device ensures minimal power wastage, thus extending the life of battery-powered devices and reducing energy costs in wired systems.
  • Wide Operating Temperature Range: This product is engineered to perform reliably in a variety of environmental conditions, with an operating temperature range that ensures stability in both hot and cold extremes.
  • Robust Bus Interface: The CLVTH162245MDLREP features a durable bus interface, providing secure and stable connections for data transmission lines, which is critical for maintaining data integrity.

Applications

The versatility of the CLVTH162245MDLREP makes it suitable for a wide array of applications. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware
  • Computer systems and servers
  • Data storage units
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that comply with global industry standards. The CLVTH162245MDLREP is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of modern electronic devices.

Environmental Compliance

Aligned with Texas Instruments' dedication to environmental stewardship, the CLVTH162245MDLREP is produced with eco-friendly materials and processes. It complies with various international environmental regulations, aiding in the reduction of electronic waste and promoting sustainability in the electronics industry.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3984 $55.9360
90+ $1.1475 $103.2750
135+ $1.1116 $150.0660
190+ $1.0757 $204.3830
245+ $1.0399 $254.7755
325+ $0.9323 $302.9975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 873 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess