EN
  • EN
  • DE

COBRCG903PNPR

Part No COBRCG903PNPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378170-COBRCG903PNPR
Ultra Librarian 3D Model Ultra Librarian COBRCG903PNPR CAD Model

Description

The Texas Instruments COBRCG903PNPR is a cutting-edge integrated circuit designed to meet the rigorous demands of modern electronic systems. This high-performance product is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry.

Key Features

  • High Precision: The COBRCG903PNPR is engineered for accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps to extend battery life in portable devices and reduce power costs in stationary applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this component offers improved functionality while maintaining a compact footprint.
  • Durability: Built to withstand harsh conditions, the COBRCG903PNPR operates reliably over a wide range of temperatures and environmental stresses.

Applications

The versatility of the COBRCG903PNPR makes it suitable for a broad array of applications, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Product Specifications

Parameter Value Package / Case Specific packaging details Operating Temperature Specified temperature range Mounting Type Surface Mount Supply Voltage Defined voltage range

For detailed technical specifications, please refer to the Texas Instruments COBRCG903PNPR datasheet.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality. The COBRCG903PNPR is manufactured under the strictest quality control standards, ensuring that each component delivers consistent performance. Customers can trust this product for its reliability and longevity in their electronic designs.

Whether you are designing a sophisticated automotive system or a critical medical device, the Texas Instruments COBRCG903PNPR offers the performance and reliability that engineers and designers need to bring their innovations to life.

You May Also Be Interested in

Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess