EN
  • EN
  • DE

COP8CCE9IMT9/NOPB

Part No COP8CCE9IMT9/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48TSSOP / MCU 8-bit COP8 CISC 8KB Flash 3.3V/5V 48-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 771701-COP8CCE9IMT9/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name COP8CCE9
Introduction Date April 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian COP8CCE9IMT9/NOPB CAD Model

Description

The COP8CCE9IMT9/NOPB is a high-performance microcontroller unit (MCU) produced by Texas Instruments, renowned for its robust design and versatile features. This MCU is part of the COP8 Family, which is known for its reliability and ease of use in a wide range of applications. The COP8CCE9IMT9/NOPB is particularly suitable for industrial control systems, automotive applications, and other embedded systems that require precise and reliable operation.

Key Features

  • Advanced Architecture: The COP8CCE9IMT9/NOPB is built with a powerful 8-bit architecture that delivers efficient processing capabilities for complex tasks.
  • Memory: It comes with integrated memory options, including Flash and RAM, providing ample space for application code and data storage.
  • I/O Flexibility: A variety of input/output options are available to interface with sensors, actuators, and other peripherals, enabling a broad range of functionalities.
  • Robust Timers: Equipped with sophisticated timers, this MCU can handle time-critical operations and event management with ease.
  • Analog-to-Digital Converter (ADC): The inclusion of an ADC allows for precise conversion of analog signals to digital, facilitating accurate sensor readings and data acquisition.
  • Low Power Consumption: Designed for energy efficiency, the COP8CCE9IMT9/NOPB operates with low power consumption, making it ideal for battery-operated devices.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the COP8CCE9IMT9/NOPB is no exception. It is designed to meet stringent industry standards for performance and reliability. The NOPB designation indicates that the product is lead-free (No Lead Plating), aligning with environmental regulations and promoting sustainability.

Applications

The versatility of the COP8CCE9IMT9/NOPB allows it to be used in a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Power management systems
  • Embedded control applications

Overall, the COP8CCE9IMT9/NOPB from Texas Instruments is a reliable and capable microcontroller that offers a balance of performance, power efficiency, and functionality, making it a prime choice for engineers and designers looking to create sophisticated electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess