EN
  • EN
  • DE

COP8SGE728M8/NOPB

Part No COP8SGE728M8/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 28SOIC / MCU 8-bit COP8 CISC 8KB EPROM 3.3V/5V 28-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8SG
Packaging Tube
Core Processor COP8
Core Size 8-Bit
Speed 15MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 771709-COP8SGE728M8/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name COP8
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian COP8SGE728M8/NOPB CAD Model

Description

The COP8SGE728M8/NOPB is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This 8-bit MCU is an integral part of the COP8 family, designed to cater to a wide range of applications including industrial control systems, automotive modules, consumer electronics, and more.

Key Features

  • Core: The device features an 8-bit memory-mapped architecture, providing a solid balance between processing power and energy efficiency, making it ideal for applications that require a compact MCU with reliable performance.
  • Memory: Equipped with 8KB of flash memory, the COP8SGE728M8/NOPB offers ample space for application code, along with 256 bytes of RAM for efficient data handling and processing.
  • Speed: Operating at a maximum frequency of 20MHz, this MCU delivers swift execution of instructions, ensuring responsive and efficient system performance.
  • I/O Ports: It comes with multiple general-purpose input/output (GPIO) ports, providing flexibility in interfacing with various peripherals and sensors.
  • Analog-to-Digital Converter (ADC): The built-in 10-bit ADC allows for precise analog signal measurement, which is essential for applications requiring sensor data acquisition and processing.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, this MCU is built to withstand harsh environmental conditions, ensuring reliable operation in a wide range of climates.

Package and Quality

The COP8SGE728M8/NOPB comes in a 64-LQFP (Low Profile Quad Flat Package) which is designed for surface mount technology, providing a compact footprint for space-constrained applications. The device is also lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Applications

With its versatile feature set, the COP8SGE728M8/NOPB is well-suited for an array of applications, including:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Power management systems
  • Embedded systems

In summary, the COP8SGE728M8/NOPB by Texas Instruments is a robust and versatile MCU that offers a blend of performance, memory capacity, and reliability, making it a top choice for designers and engineers in various fields.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9615 $53.9615
3+ $44.2761 $132.8283
4+ $42.8924 $171.5696
5+ $41.5088 $207.5440
7+ $40.1252 $280.8764
9+ $35.9743 $323.7687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 752 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess