EN
  • EN
  • DE

COPEG884-AQC/WM/SP110451

Part No COPEG884-AQC/WM/SP110451
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number COPEG884
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 867062-COPEG884-AQC/WM/SP110451
Ultra Librarian 3D Model Ultra Librarian COPEG884-AQC/WM/SP110451 CAD Model

Description

The COPEG884-AQC/WM/SP110451 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive range of electronic components that cater to a wide array of applications across various industries, including automotive, personal electronics, communication equipment, and enterprise systems.

Key Features

  • High Precision: The COPEG884-AQC/WM/SP110451 is engineered for accuracy, ensuring reliable performance in critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, making it ideal for battery-powered devices.
  • Durability: Texas Instruments' commitment to quality means that this product is built to withstand harsh conditions and provide a long operational life.
  • Integration: The integration features of this IC allow for a reduced component count in the overall design, leading to cost savings and a smaller footprint on the PCB.

Applications

The versatile nature of the COPEG884-AQC/WM/SP110451 makes it suitable for a variety of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Power Management Systems
  • Portable Electronics
  • Industrial Control Systems
  • Medical Devices

Technical Specifications

The COPEG884-AQC/WM/SP110451 boasts technical specifications that underscore its performance and suitability for demanding applications:

  • Manufacturer: Texas Instruments
  • Part Number: COPEG884-AQC/WM/SP110451
  • Package/Case: Information not provided
  • Operating Temperature Range: Information not provided
  • Supply Voltage: Information not provided

For detailed technical specifications, datasheets, and support resources, customers are advised to visit the Texas Instruments website or contact their sales and support team.

Quality and Support

Customers choosing the COPEG884-AQC/WM/SP110451 can be assured of Texas Instruments' quality and reliability. The product is backed by the company's comprehensive technical support and customer service, ensuring a satisfactory experience from selection to implementation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2500 $51.7500
8+ $14.1539 $113.2312
11+ $13.7116 $150.8276
16+ $13.2693 $212.3088
20+ $12.8270 $256.5400
27+ $11.5000 $310.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess