EN
  • EN
  • DE

CSD13385F5

Part No CSD13385F5
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 4.3A 3PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 12 V 4.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer Texas Instruments
Series FemtoFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-SMD, No Lead
Case / Package 3-PICOSTAR
Family Name CSD13385
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 296-47751-2, 296-47751-1, CSD13385F5-ND, 296-47751-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916114-CSD13385F5
Ultra Librarian 3D Model Ultra Librarian CSD13385F5 CAD Model

Description

The CSD13385F5 from Texas Instruments is a cutting-edge power MOSFET designed to deliver high efficiency and power density in a compact form factor. This N-channel device is part of TI's NexFET™ technology line, which is renowned for its low on-resistance and minimal gate charge, making it an excellent choice for a variety of power management applications.

Key Features

  • Low On-Resistance: With a typical RDS(on) of 8.8 mΩ at VGS = 4.5 V, this device ensures minimal conduction losses, which is crucial for maintaining efficiency in power conversion systems.
  • Ultra-Small Footprint: The CSD13385F5 comes in a tiny 5-pin, 1.6 mm x 1.6 mm SON package, making it ideal for space-constrained applications.
  • High Continuous Drain Current: It supports a continuous drain current (ID) of 13 A, providing robust power handling capability.
  • Low Thermal Resistance: The thermal resistance of this MOSFET is optimized to ensure reliable operation even under high power and temperature conditions.
  • Fast Switching: The device's low gate charge (QG) facilitates fast switching, which is essential for reducing switching losses in power supply circuits.

Applications

The CSD13385F5 is versatile and can be used in a wide array of applications, including:

  • DC/DC converters
  • Motor control systems
  • Power management for consumer electronics
  • Load switches
  • Battery management systems
  • Point of Load (POL) solutions

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD13385F5 is no exception, and it is manufactured to meet the stringent quality standards that customers have come to expect from TI. The device is also supported by comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate its integration into your designs.

Whether you are designing power supplies for portable devices, servers, or industrial equipment, the CSD13385F5 offers the performance, efficiency, and reliability that engineers need to create compact, yet powerful electronic solutions.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299,609 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess