EN
  • EN
  • DE

CSD16340Q3T

Part No CSD16340Q3T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH 25V 21A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 25V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 8V
Vgs(th) (Maximum) @ Id 1.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 9.2nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1350pF @ 12.5V
Vgs (Maximum) +10V, -8V
Power Dissipation (Maximum) 3W (Ta)
Rds On (Maximum) @ Id, Vgs 4.5 mOhm @ 20A, 8V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON (3.3x3.3)
Package 8-PowerTDFN
Win Source Part Number 771857-CSD16340Q3T
Popularity Medium
Supply and Demand Status Limited
Family Name CSD16340Q3
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD16340Q3T CAD Model

Description

The CSD16340Q3T is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high performance in a compact footprint. With its advanced technology, this MOSFET is an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: The CSD16340Q3T boasts an ultra-low on-resistance (R<sub>DS(on)) of just 5.8 mΩ at V<sub>GS = 10V, which minimizes conduction losses and enhances efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high levels of current, making it suitable for demanding applications.
  • Reduced Switching Losses: Fast switching speeds lead to lower switching losses, contributing to the overall efficiency of the system.
  • Thermal Management: The CSD16340Q3T is encapsulated in a SON 3.3 mm × 3.3 mm plastic package that is designed to optimize power dissipation and simplify thermal management.
  • Voltage Rating: It operates at a drain-to-source voltage (V<sub>DSS) of 25V, making it suitable for a variety of low voltage applications.

Applications

  • DC/DC Converters
  • Power Supply Load Switches
  • Battery Management Systems
  • Synchronous Buck Converters
  • Point of Load (POL) Modules
  • High Density Power Solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD16340Q3T is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in a variety of conditions.

Conclusion

The CSD16340Q3T from Texas Instruments is a robust and efficient solution for designers looking to improve power density and efficiency in their applications. Its combination of low on-resistance, high current capacity, and fast switching speeds makes it a versatile component for modern electronic designs.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,980 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess