EN
  • EN
  • DE

CSD16401Q5

Part No CSD16401Q5
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 100A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 38A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.9V @ 250μA
Max Gate Charge 29nC @ 4.5V
Max Input Capacitance 4100pF @ 12.5V
Maximum Gate-Source Voltage +16V, -12V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 1.6 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON-CLIP (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013349-CSD16401Q5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD16401Q5 CAD Model

Description

The CSD16401Q5 is a high-performance N-channel MOSFET transistor specifically designed for robust power management and efficiency in a variety of electronic devices.

Features and Benefits:

  • Low on-resistance for higher efficiency and reduced losses.
  • Compact 5mm x 6mm package for space-saving designs.
  • Thermal resistance optimized for better heat dissipation.
  • Enhanced power handling capability up to 84A continuous drain current.

Applications:

  • DC-DC converters
  • Power tools
  • Battery management systems
  • Telecommunication equipment

The CSD16401Q5 is a reliable choice for engineers looking to enhance energy efficiency and overall device performance.

You May Also Be Interested in

Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5403 $50.8060
48+ $2.0843 $100.0464
75+ $2.0192 $151.4400
103+ $1.9540 $201.2620
133+ $1.8889 $251.2237
178+ $1.6935 $301.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess