EN
  • EN
  • DE

CSD17559Q5T

Part No CSD17559Q5T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features N-Channel 30 V 100A (Ta) 3.2W (Ta), 96W (Tc) Surface Mount 8-VSON-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-VSON-CLIP (5x6)
Family Name CSD17559
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number CSD17559Q5T-ND, 296-CSD17559Q5TCT, 296-CSD17559Q5TDKR, 296-CSD17559Q5TTR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916119-CSD17559Q5T
Ultra Librarian 3D Model Ultra Librarian CSD17559Q5T CAD Model

Description

    

Product Overview: Texas Instruments CSD17559Q5T

    

The Texas Instruments CSD17559Q5T is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in a compact and energy-efficient package. This advanced semiconductor device is a crucial component in modern electronics, offering exceptional power management capabilities for a wide range of applications.

    

Key Features

    
            
  • Low On-Resistance: The CSD17559Q5T boasts an ultra-low on-resistance (RDS(on)) of just 7.8 mΩ at VGS = 10V, ensuring minimal power loss and improved efficiency in electronic circuits.
  •         
  • High Continuous Drain Current: With a continuous drain current (ID) of 100 A, this MOSFET can handle high power levels, making it suitable for demanding applications.
  •         
  • Optimized Gate Charge: The device features a low total gate charge (Qg), which translates to reduced switching losses and faster switching speeds.
  •         
  • Thermal Management: The CSD17559Q5T comes in a thermally enhanced 8-pin SON package, offering excellent thermal resistance and reliability even under high-temperature operating conditions.
  •     
    

Applications

    

The versatile nature of the CSD17559Q5T makes it an ideal choice for a variety of applications, including:

    
            
  • DC/DC converters
  •         
  • Motor control circuits
  •         
  • Power management for servers
  •         
  • Telecom and networking equipment
  •         
  • Solar inverters and energy storage systems
  •     
    

Technical Specifications

                        Parameter            Value                            RDS(on)            7.8 mΩ                            ID            100 A                            Qg            Typical 31 nC                            Package            8-pin SON                

Quality and Reliability

    

As with all Texas Instruments products, the CSD17559Q5T is manufactured to the highest quality standards, ensuring reliable performance and longevity in the field. TI's commitment to excellence is reflected in their rigorous testing and quality control processes, guaranteeing that each MOSFET meets the precise specifications and durability requirements of today's electronic devices.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5368 $53.7880
80+ $1.2609 $100.8720
125+ $1.2215 $152.6875
170+ $1.1821 $200.9570
220+ $1.1427 $251.3940
295+ $1.0245 $302.2275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess