EN
  • EN
  • DE

CSD18502Q5BT

Part No CSD18502Q5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 40V 26A 8-Pin VSON-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 33nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 5070pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.2W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs 2.3 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON-CLIP (5x6)
Package 8-PowerTDFN
Win Source Part Number 771865-CSD18502Q5BT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18502
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18502Q5BT CAD Model

Description

The CSD18502Q5BT is a state-of-the-art N-Channel NexFET™ power MOSFET designed and manufactured by Texas Instruments. This high-performance transistor is specifically engineered to meet the demanding requirements of modern power supply and conversion systems. With its advanced technology, the CSD18502Q5BT offers exceptional efficiency, reliability, and thermal performance, making it a top choice for engineers and designers in various applications.

Key Features

  • Low On-Resistance: The CSD18502Q5BT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 1.8 mΩ at V<sub>GS = 10V, ensuring minimal power loss and improved overall efficiency in applications.
  • High Continuous Drain Current: This MOSFET is capable of supporting a high continuous drain current (I<sub>D) of up to 100A, making it suitable for high-power applications.
  • Optimized Gate Charge: With a low total gate charge (Q<sub>g), the device enables fast switching speeds, which is beneficial for high-frequency power conversion systems.
  • Robust Thermal Performance: The CSD18502Q5BT comes in a compact SON 5mm x 6mm package with an exposed thermal pad, providing excellent thermal dissipation and allowing for higher power handling in a smaller footprint.
  • High Avalanche Ruggedness: Designed for rugged environments, this power MOSFET can withstand high energy pulses in the avalanche and commutation modes, ensuring durability and reliability.

Applications

The versatile CSD18502Q5BT is ideal for a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Point-of-Load (POL) Modules
  • Switch Mode Power Supplies (SMPS)
  • ORing and Hot Swap Applications

Quality and Support

As with all Texas Instruments products, the CSD18502Q5BT is backed by comprehensive technical support and the assurance of TI's rigorous quality control processes. Engineers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this MOSFET into their designs.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6226 $52.4520
47+ $2.1519 $101.1393
72+ $2.0847 $150.0984
100+ $2.0174 $201.7400
129+ $1.9502 $251.5758
172+ $1.7484 $300.7248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess