EN
  • EN
  • DE
  • IT

CSD18540Q5B

Part No CSD18540Q5B
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 60V N-Channel NexFET Power MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1163530-CSD18540Q5B
Manufacturer Homepage www.ti.com
Family Name CSD18540Q5B
Introduction Date June 30, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD18540Q5B CAD Model

Description

Introducing the CSD18540Q5B NexFET™ Power MOSFET by Texas Instruments

The CSD18540Q5B is a state-of-the-art power MOSFET designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance MOSFET is part of TI's NexFET™ product line, which is renowned for delivering efficient power management and conversion in a variety of applications.

With its advanced technology, the CSD18540Q5B offers ultra-low on-resistance (R<sub>DS(on)) of just 2.2 mΩ at a V<sub>GS of 10 V, which significantly reduces power loss and improves total system efficiency. This makes it an ideal choice for high-efficiency power supplies, motor controls, and other applications that require high current handling and minimal voltage drop across the MOSFET.

The device is housed in a compact 5 mm x 6 mm SON package, which not only saves space on the printed circuit board but also provides excellent thermal performance. This is essential for maintaining reliability and longevity in systems where space is at a premium and thermal management is critical.

Key features of the CSD18540Q5B include:

  • Ultra-Low On-Resistance: R<sub>DS(on) = 2.2 mΩ (typ) at V<sub>GS = 10 V
  • High Continuous Drain Current: I<sub>D = 100 A
  • Low Thermal Resistance: Enhanced thermal performance with a SON 5x6 package
  • Robust Design: Capable of withstanding high energy pulses in the avalanche and commutation modes
  • Environmentally Friendly: Meets RoHS requirements, minimizing the environmental impact

Engineers and designers can rely on the CSD18540Q5B for its exceptional quality and performance. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design tools to assist in the integration of this MOSFET into various applications.

Whether you're designing power supplies for servers, telecom infrastructure, or industrial systems, the CSD18540Q5B offers the efficiency, reliability, and high performance needed to meet the most demanding power design challenges.

For more information about the CSD18540Q5B NexFET™ power MOSFET, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Vishay
Lowest to $7.2942
Infineon Technologies
Lowest to $1.0517
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
Vishay
Lowest to $0.3089
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,380 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess