EN
  • EN
  • DE

CSD19505KCS

Part No CSD19505KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 150A TO220-3 / N-Channel 80 V 150A (Ta) 300W (Tc) Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 150A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Max) @ Id, Vgs 3.8mOhm @ 100A, 6V
Vgs(th) (Max) @ Id 3.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 76 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7820 pF @ 40 V
Power Dissipation (Max) 300W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number CSD19505
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580844-CSD19505KCS
Ultra Librarian 3D Model Ultra Librarian CSD19505KCS CAD Model

Description

Introducing the CSD19505KCS Power MOSFET by Texas Instruments

The CSD19505KCS is a state-of-the-art N-Channel NexFET™ power MOSFET brought to you by Texas Instruments, an industry leader in semiconductor design and manufacturing. This power MOSFET is designed to deliver high efficiency and power density for a wide range of applications, making it an ideal choice for engineers and designers looking to optimize their power management solutions.

With an operating temperature range from -55°C to 175°C, the CSD19505KCS ensures reliable performance under extreme conditions, making it suitable for demanding environments. Its ultra-low on-resistance of just 5.8 mΩ at a gate charge of 10V greatly reduces conduction losses, and when combined with its low gate charge, it results in superior switching performance.

The device is encapsulated in a TO-220 package, which is widely used and recognized for its robustness and excellent thermal characteristics. This makes the CSD19505KCS easy to handle and integrate into various circuit designs, providing a versatile solution for power conversion applications.

Key features of the CSD19505KCS include:

      
  • Ultra-Low On-Resistance: At 5.8 mΩ, it minimizes conduction losses and improves overall efficiency.
  •   
  • High Continuous Drain Current: With a rating of 100A, it can handle high current applications with ease.
  •   
  • Fast Switching Speed: Its low gate charge enables quick switching, reducing switching losses.
  •   
  • Robust Thermal Performance: The TO-220 package ensures effective heat dissipation for reliable operation.
  •   
  • Wide Operating Temperature Range: Reliable performance is guaranteed from -55°C to 175°C.

Whether you're designing power supplies, DC-DC converters, motor drives, or any other application requiring efficient power control, the CSD19505KCS is engineered to enhance performance and reliability. Its cutting-edge technology reflects Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Choose the CSD19505KCS for your next project and experience the difference that comes with a high-performance power MOSFET designed by one of the most trusted names in the industry.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9002 $57.0060
65+ $1.5591 $101.3415
100+ $1.5104 $151.0400
140+ $1.4617 $204.6380
180+ $1.4130 $254.3400
240+ $1.2668 $304.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess