EN
  • EN
  • DE

CSD19533Q5AT

Part No CSD19533Q5AT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 100A VSONP / Trans MOSFET N-CH Si 100V 100A 8-Pin VSONP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 35nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2670pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 3.2W (Ta), 96W (Tc)
Rds On (Maximum) @ Id, Vgs 9.4 mOhm @ 13A, 6V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSONP (5x6)
Package 8-PowerTDFN
Win Source Part Number 771887-CSD19533Q5AT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD19533Q5A
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD19533Q5AT CAD Model

Description

The CSD19533Q5AT is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high-performance solutions for a variety of power management applications. This component is particularly well-suited for synchronous buck converters, which are commonly used in computing and telecom power systems, as well as in battery management and other power supply circuits.

Key Features

  • Low On-Resistance: The CSD19533Q5AT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 5.8 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of 100 A, this MOSFET can handle significant power, making it ideal for high-demand applications.
  • Advanced Packaging: Encased in a compact SON 5mm x 6mm plastic package, the CSD19533Q5AT is designed for optimal thermal performance and space-saving on the PCB.
  • High Thermal Performance: The device is characterized by its excellent thermal resistance, ensuring reliability and longevity even under high-temperature operating conditions.
  • RoHS Compliant: Adhering to environmental standards, the CSD19533Q5AT is RoHS compliant, making it suitable for use in eco-friendly products.

Applications

The versatility of the CSD19533Q5AT allows it to be used in a wide range of applications, including but not limited to:

  • Server and Telecom Power Supplies
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Point of Load (POL) Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD19533Q5AT is no exception. This product has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. Customers can trust the reliability and performance of the CSD19533Q5AT for their critical power management needs.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3412 $53.6480
95+ $1.1004 $104.5380
145+ $1.0661 $154.5845
195+ $1.0317 $201.1815
255+ $0.9973 $254.3115
340+ $0.8941 $303.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,780 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess