EN
  • EN
  • DE

CSD23285F5T

Part No CSD23285F5T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 5.4A 3PICOSTAR / P-Channel 12 V 5.4A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Texas Instruments
Series FemtoFET™
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 5.4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Rds On (Max) @ Id, Vgs 35mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id 950mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 4.2 nC @ 4.5 V
Vgs (Max) -6V
Input Capacitance (Ciss) (Max) @ Vds 628 pF @ 6 V
Power Dissipation (Max) 500mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 3-PICOSTAR
Package / Case 3-SMD, No Lead
Base Product Number CSD23285
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 296-44809-1,296-44809-6,296-44809-2
Standard Package 250
Win Source Part Number 969809-CSD23285F5T
Ultra Librarian 3D Model Ultra Librarian CSD23285F5T CAD Model

Description

The CSD23285F5T is a high-performance, ultra-low resistance N-Channel MOSFET from Texas Instruments, designed to deliver exceptional power efficiency and reliability for a wide range of applications. This MOSFET is part of TI's NexFET™ technology line, which is renowned for its advanced power management capabilities.

Key Features

  • Ultra-Low On-Resistance: The CSD23285F5T boasts an incredibly low on-resistance of just 8.7 mΩ at VGS = 4.5 V, which significantly reduces conduction losses and improves overall efficiency.
  • Advanced Power Rating: With a continuous drain current of up to 11 A, this MOSFET can handle high levels of current, making it suitable for demanding power applications.
  • Compact Footprint: The device comes in a tiny 2.00 mm x 2.00 mm SON package, which is ideal for space-constrained applications without compromising on performance.
  • High Thermal Performance: The CSD23285F5T features excellent thermal characteristics, allowing it to operate effectively under high temperature conditions.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, which is beneficial for battery-powered and low-voltage circuits.

Applications

The versatility of the CSD23285F5T MOSFET makes it suitable for a variety of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits
  • High-performance computing and servers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD23285F5T MOSFET is no exception, having undergone rigorous testing to ensure its performance and reliability. It meets the stringent requirements set by the industry, making it a trusted choice for engineers and designers looking for a robust power management solution.

You May Also Be Interested in

Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1364 $51.1380
110+ $0.9324 $102.5640
170+ $0.9033 $153.5610
230+ $0.8742 $201.0660
300+ $0.8450 $253.5000
400+ $0.7576 $303.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,450 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess