EN
  • EN
  • DE

AT89S8252-24AU

Part No AT89S8252-24AU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description MCU 8-Bit 89S 8051 CISC 8KB Flash 5V 44-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture 8051
Frequency 24 MHz
Interface SPI, UART
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Pins 44
Number of Timers/Counters 3
Operating Supply Voltage 5 V
RAM Size 256 B
RoHS Compliant
Win Source Part Number 1017518-AT89S8252-24AU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89S8252-24AU CAD Model

Description

The AT89S8252-24AU is a high-performance microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded system applications. This microcontroller is based on the industry-standard 80C51 microcontroller architecture, which enables it to be compatible with a wide range of existing software and hardware tools.

Key Features

  • Advanced 8-bit Microcontroller: The AT89S8252-24AU operates with a high-level instruction set and 24 MHz clock frequency, providing fast processing capabilities for complex tasks.
  • Flash Memory: Equipped with 8K bytes of reprogrammable Flash memory, this microcontroller allows for convenient in-system programming and easy firmware updates.
  • Additional EEPROM: It also contains 2K bytes of EEPROM for data storage, which is beneficial for applications requiring frequent or dynamic data storage without erasing the entire memory.
  • RAM: With 256 x 8-bit Internal RAM, the AT89S8252-24AU offers ample temporary data storage for running applications efficiently.
  • 32 Programmable I/O Lines: The microcontroller features four 8-bit ports, all of which are fully configurable, allowing for flexible interfacing with peripherals and other components.
  • Three 16-bit Timer/Counters: These timers can be used for time-related control tasks, such as generating PWM signals or measuring time intervals.
  • Full Duplex UART Serial Channel: This feature enables serial communication, which can be used for interfacing with other microcontrollers, computers, or serial devices.
  • Watchdog Timer: The built-in watchdog timer helps in maintaining reliable operation by resetting the microcontroller in case of software malfunctions.

Applications

The AT89S8252-24AU is suited for a wide array of applications, including but not limited to industrial control systems, home automation, automotive electronics, and IoT devices. Its robust feature set and expandability make it an ideal choice for both simple and complex projects requiring a dependable microcontroller solution.

Package Information

The microcontroller is available in a 44-lead TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5648 $61.6944
7+ $16.8734 $118.1138
11+ $16.3467 $179.8137
15+ $15.8189 $237.2835
19+ $15.2922 $290.5518
26+ $13.7099 $356.4574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,007 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess