EN
  • EN
  • DE

LTC6912HGN-1#PBF

Part No LTC6912HGN-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Dual R-R I/O ±5.25V/10.5V Automotive 16-Pin SSOP N Tube / IC OPAMP PGA 33MHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 26 V/μs
GBP - Gain Bandwidth Product 33MHz
Voltage - Input Offset 125μV
Operating Supply Current 2.25mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784437-LTC6912HGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6912-1
Introduction Date September 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6912HGN-1#PBF CAD Model

Description

LTC6912HGN-1#PBF Dual Programmable Gain Amplifier

The LTC6912HGN-1#PBF is a high-performance dual programmable gain amplifier (PGA) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This particular model is engineered to offer a wide range of selectable gain options, making it an ideal choice for a variety of applications that require precise signal conditioning, such as data acquisition systems, medical instrumentation, and industrial process controls.

Key Features

  • Programmable Gain: The LTC6912HGN-1#PBF provides users with the ability to program the gain from 0 to 7 in binary steps, which can be easily adjusted via a 3-wire serial interface.
  • Wide Supply Range: This device can operate with a supply voltage range of 2.7V to 5.5V, accommodating various application requirements and ensuring compatibility with both single and dual supply operations.
  • Low Power Consumption: With power conservation in mind, the LTC6912HGN-1#PBF features a low quiescent current, making it suitable for battery-powered devices and portable applications.
  • High Output Drive: The amplifier is capable of driving heavy loads, which allows it to be used in systems that require a robust output signal.
  • Small Package: Housed in a compact 16-lead narrow SSOP package, the LTC6912HGN-1#PBF saves valuable board space and is beneficial for space-constrained applications.

Applications

The versatility of the LTC6912HGN-1#PBF makes it an excellent choice for a wide range of applications. Its precise gain control and low power consumption are particularly useful in:

  • Automatic Test Equipment (ATE)
  • Industrial Process Controls
  • Medical Instrumentation
  • Data Acquisition Systems
  • Active Filtering
  • Signal Conditioning Circuits

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6912HGN-1#PBF meets high standards of reliability and performance. It is designed for long-term stability and consistent operation under varying conditions. The product is RoHS compliant and suitable for lead-free soldering processes, reflecting the company's dedication to environmental responsibility.

Overall, the LTC6912HGN-1#PBF is a flexible and reliable solution for designers who require a high-quality, programmable gain amplifier with a small footprint and low power consumption.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1376 $60.5504
9+ $12.4206 $111.7854
13+ $12.0324 $156.4212
18+ $11.6443 $209.5974
23+ $11.2561 $258.8903
30+ $10.0917 $302.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess