EN
  • EN
  • DE

CSD25302Q2

Part No CSD25302Q2
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 20V 5A 6-Pin SON T/R / MOSFET P-CH 20V 5A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 3.4nC @ 4.5V
Max Input Capacitance 350pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 2.4W (Ta)
Maximum Rds On at Id,Vgs 49 mOhm @ 3A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-SON
Dimension 6-SMD, Flat Leads
Win Source Part Number 1030671-CSD25302Q2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name CSD25302Q2
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Malaysia, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CSD25302Q2 CAD Model

Description

Introducing the CSD25302Q2 from Texas Instruments

The CSD25302Q2 is a cutting-edge power MOSFET designed by Texas Instruments to deliver high-efficiency power management solutions in a compact package. This product is tailored for applications that demand minimal power loss and excellent thermal performance, making it an ideal choice for modern electronic devices.

Key Features

  • Low On-Resistance: The CSD25302Q2 boasts an ultra-low on-resistance (RDS(on)) of just 25 mΩ at VGS = 4.5 V. This low RDS(on) ensures reduced conduction losses, enhancing the overall efficiency of the application.
  • Compact Size: Housed in a tiny 2mm x 2mm SON package, this MOSFET is designed to save valuable board space, making it perfect for space-constrained applications.
  • High Continuous Drain Current: With a continuous drain current (ID) of 18 A, the CSD25302Q2 can handle high-current applications with ease.
  • Advanced Technology: Utilizing Texas Instruments' advanced power MOSFET technology, this device provides reduced gate charge (QG) and low total gate charge (Qg(tot)), which translates to lower switching losses.
  • Robust Thermal Performance: The CSD25302Q2 is optimized for excellent thermal performance, which is critical for maintaining reliability and longevity in high-temperature environments.

Applications

The versatility of the CSD25302Q2 allows it to be integrated into a wide range of applications. It is particularly well-suited for:

  • DC/DC converters
  • Power supplies for servers, telecom, and networking equipment
  • Load switches
  • Battery management systems
  • Point-of-load (POL) modules

Thanks to its exceptional power density and efficiency, the CSD25302Q2 from Texas Instruments is a top choice for designers looking to enhance their power management systems. Its robust design ensures that it can withstand the demands of a variety of applications, delivering reliable performance in a compact form factor.

For more detailed information, including datasheets, technical documentation, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,363 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess