EN
  • EN
  • DE

CSD25404Q3

Part No CSD25404Q3
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 104A 8VSON / P-Channel 20 V 104A (Tc) 2.8W (Ta), 96W (Tc) Surface Mount 8-VSONP (3x3.15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 104A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 6.5mOhm @ 10A, 4.5V
Vgs(th) (Max) @ Id 1.15V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 14.1 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 2120 pF @ 10 V
Power Dissipation (Max) 2.8W (Ta), 96W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-VSONP (3x3.15)
Package / Case 8-PowerVDFN
Base Product Number CSD25404
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 849190-CSD25404Q3
Ultra Librarian 3D Model Ultra Librarian CSD25404Q3 CAD Model

Description

The Texas Instruments CSD25404Q3 is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high-performance and efficiency in a compact package. This power MOSFET is well-suited for a variety of applications, including but not limited to, power management, load switching, and DC-DC conversion in computing and telecom power systems.

Key Features

  • Low On-Resistance: The CSD25404Q3 boasts an ultra-low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and enhances the overall efficiency of the system it is integrated into.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle high-current applications with ease, making it an ideal choice for power-intensive modules.
  • Advanced Packaging: Enclosed in a compact 3.3mm x 3.3mm SON package with PowerPAD™, the CSD25404Q3 minimizes resistance and inductance, while maximizing thermal performance and reliability.
  • Fast Switching Speed: The device is engineered for fast switching speeds, which helps reduce switching losses and improves the performance of high-frequency power circuits.
  • Optimized Gate Charge: It features an optimized gate charge (Q<sub>g), which helps in reducing the power required to turn the MOSFET on and off, thereby saving energy and improving system power density.

Applications

The versatility of the CSD25404Q3 allows it to be used in a wide array of applications. It is particularly effective in synchronous buck converters, which are used in CPU power supplies, point of load (POL) modules, and other power conversion applications. Its high efficiency and thermal performance also make it suitable for server and telecom power supplies, where reliability and energy savings are critical.

Quality and Reliability

As with all Texas Instruments products, the CSD25404Q3 is manufactured to the highest quality standards, ensuring reliability and performance consistency. The device is RoHS compliant and is designed to meet the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6366 $50.9280
170+ $0.5964 $101.3880
265+ $0.5762 $152.6930
375+ $0.5359 $200.9625
485+ $0.5158 $250.1630
610+ $0.4956 $302.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,973 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess