EN
  • EN
  • DE

CSD25483F4

Part No CSD25483F4
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 20 V, P-Channel FemtoFE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1163550-CSD25483F4
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CSD25483F4
Introduction Date October 17, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD25483F4 CAD Model

Description

Product Overview: CSD25483F4 - Texas Instruments

The CSD25483F4 by Texas Instruments is a state-of-the-art MOSFET designed for high-efficiency power management applications. This compact semiconductor device is part of the company's extensive portfolio of power management solutions, catering to the ever-growing demand for energy-efficient and high-performance components in the electronics industry.

Key Features

  • Low On-Resistance: The CSD25483F4 features an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
  • Advanced Packaging: Encased in a small footprint 0.8mm x 0.8mm FemtoFET™ package, this device is optimized for space-constrained applications without compromising on power handling capabilities.
  • High Continuous Drain Current: It is capable of supporting a high continuous drain current (I<sub>D), making it suitable for high-current applications.
  • Low Threshold Voltage: The device features a low threshold voltage (V<sub>GS(th)), ensuring it can be easily driven by low-voltage control circuits.
  • Fast Switching Speed: Fast switching characteristics make the CSD25483F4 ideal for applications requiring high-frequency operation.

Applications

The versatile nature of the CSD25483F4 allows it to be used across a broad range of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Circuits
  • Battery Management Systems
  • Load Switches
  • Portable Electronic Devices
  • Energy Harvesting

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD25483F4 is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. The device is also supported by comprehensive technical documentation and design resources, making integration into your product design a seamless experience.

Environmental Compliance

Adhering to environmental regulations, the CSD25483F4 complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in a variety of markets worldwide.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0913 $50.2150
1,170+ $0.0856 $100.1520
1,815+ $0.0827 $150.1005
2,605+ $0.0769 $200.3245
3,380+ $0.0740 $250.1200
4,220+ $0.0711 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess