EN
  • EN
  • DE

CSD25485F5T

Part No CSD25485F5T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 5.3A 3PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features P-Channel 20 V 5.3A (Ta) 1.4W (Ta) Surface Mount 3-PICOSTAR
Manufacturer Texas Instruments
Series FemtoFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-XFDFN
Case / Package 3-PICOSTAR
Family Name CSD25485
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-48122-2, CSD25485F5T-ND, 296-48122-1, 296-48122-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916129-CSD25485F5T
Ultra Librarian 3D Model Ultra Librarian CSD25485F5T CAD Model

Description

Introducing the CSD25485F5T from Texas Instruments

The CSD25485F5T is a state-of-the-art N-Channel NexFET™ Power MOSFET brought to you by the industry-leading semiconductor manufacturer, Texas Instruments. Designed with the latest technology, this power MOSFET is optimized for synchronous buck applications, ensuring high efficiency and performance in a variety of power management tasks.

This remarkable component comes in an ultra-small, leadless 8-terminal SON package that measures a mere 5 mm x 6 mm, making it an ideal solution for space-constrained applications. Despite its compact size, the CSD25485F5T does not compromise on power, with a continuous drain current of 65 A and low drain-to-source on-resistance of 2.9 mΩ at a Vgs of 10 V, ensuring efficient power handling capabilities.

The CSD25485F5T is characterized by its low thermal resistance, which contributes to superior thermal performance, and its ultra-low Qg and Qgs, which minimize switching losses. This makes the device an excellent choice for high-frequency applications where power density and efficiency are critical.

With a maximum junction temperature of 150°C, this power MOSFET is built to withstand demanding conditions, ensuring reliability and longevity in your application. The device also features integrated ESD protection, safeguarding the MOSFET from electrostatic discharges that could potentially cause damage during handling or operation.

The CSD25485F5T is suitable for a wide range of applications, including server and telecom power supplies, industrial power supplies, and DC-DC converters. Its performance is tailored to meet the needs of modern circuit designs where efficient power conversion is paramount.

For those looking to incorporate a robust and efficient power MOSFET into their designs, the CSD25485F5T from Texas Instruments represents a blend of innovation, reliability, and high performance, making it an excellent choice for your power management solutions.

Explore the possibilities with the CSD25485F5T and experience the difference in power efficiency and reliability that Texas Instruments can deliver to your next project.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2242 $50.4450
545+ $0.1840 $100.2800
845+ $0.1783 $150.6635
1,160+ $0.1725 $200.1000
1,500+ $0.1668 $250.2000
2,010+ $0.1495 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,400 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess