EN
  • EN
  • DE

CSD59940Q5MC

Part No CSD59940Q5MC
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378197-CSD59940Q5MC
Ultra Librarian 3D Model Ultra Librarian CSD59940Q5MC CAD Model

Description

Product Overview: CSD59940Q5MC NexFET™ Power Block from Texas Instruments

The CSD59940Q5MC is a state-of-the-art power block device that combines the efficiency of a synchronous buck power stage into a compact QFN package. Manufactured by Texas Instruments, this NexFET™ power block is optimized for high-performance power conversion applications.

Key Features

  • High-Density Power Solution: The CSD59940Q5MC integrates two power MOSFETs to offer a high-density power solution, making it perfect for space-constrained applications.
  • High Efficiency: Featuring low R<sub>DS(on) and optimized gate charge, this power block boasts high efficiency, which is critical for reducing power loss and improving system performance.
  • Thermal Performance: The device's QFN package is designed to offer excellent thermal performance, ensuring reliability even under high-power operation.
  • Easy to Use: With its compact design and integrated components, the CSD59940Q5MC simplifies the power design process, making it easier to use and implement in a variety of systems.

Applications

The versatility of the CSD59940Q5MC makes it suitable for a wide range of applications, including:

  • Point of Load (POL) conversions
  • Networking and telecom infrastructure
  • Servers and storage systems
  • Graphics cards and gaming consoles
  • Other high-performance power systems

Technical Specifications

The CSD59940Q5MC offers impressive technical specifications:

  • Continuous current capability: up to 40A
  • Input voltage range: 1.1V to 22V
  • Switching frequency: up to 2MHz
  • Low R<sub>DS(on) for enhanced efficiency
  • Compact 5mm x 6mm QFN package

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD59940Q5MC is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring long-term performance and stability.

For designers seeking a high-efficiency, compact power solution, the CSD59940Q5MC NexFET™ power block from Texas Instruments is an excellent choice that balances performance, size, and ease of use.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess