The CSD59973BQ5MC from Texas Instruments is a cutting-edge, high-performance FET designed for a variety of power management applications. This device is part of TI's NexFET™ technology line, which is renowned for providing power solutions that combine low on-resistance and low gate charge to maximize efficiency and performance.
Key Features
- Low On-Resistance: The CSD59973BQ5MC boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency during operation.
- High Switching Frequency: This FET is capable of operating at high switching frequencies, enabling compact and efficient power supply designs.
- Advanced Packaging: Enclosed in a compact 5 mm x 6 mm SON package, the CSD59973BQ5MC minimizes board space while providing excellent thermal performance.
- Robust Thermal Performance: The device's package is engineered to handle high thermal loads, ensuring reliable operation even under strenuous conditions.
Applications
The versatility of the CSD59973BQ5MC makes it suitable for a wide array of applications. Some of the most common uses include:
- DC/DC converters
- Power supplies for CPUs, GPUs, and memory
- Telecommunication equipment
- Servers and data centers
- Point of Load (POL) modules
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
25 V
Continuous Drain Current (I<sub>D)
60 A
Power Dissipation (P<sub>D)
3.8 W
Operating Temperature Range
-55°C to +150°C
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The CSD59973BQ5MC is rigorously tested to meet stringent industry standards, ensuring a robust solution for your power management needs.