EN
  • EN
  • DE

CSD59988QVM

Part No CSD59988QVM
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Win Source Part Number 1378203-CSD59988QVM
Ultra Librarian 3D Model Ultra Librarian CSD59988QVM CAD Model

Description

The CSD59988QVM is a state-of-the-art power MOSFET brought to you by Texas Instruments, a renowned leader in semiconductor solutions. This device is specifically designed to meet the demanding requirements of modern electronic systems, delivering high efficiency and reliability in a compact form factor.

Key Features:

  • Low On-Resistance: The CSD59988QVM boasts an ultra-low on-resistance, which translates to reduced power loss and improved energy efficiency during operation. This characteristic is essential for applications that require minimal power dissipation and heat generation.
  • Advanced Packaging: Encased in a VSON (Very Small Outline No-Lead) package, the CSD59988QVM offers an optimized footprint for space-constrained applications. This package ensures a minimalistic design without compromising on performance.
  • High Continuous Drain Current: With its ability to handle a high continuous drain current, this MOSFET is suitable for applications that demand robust power handling capabilities.
  • Fast Switching Speed: The fast switching speed of the CSD59988QVM is ideal for high-frequency power conversion applications, contributing to overall system efficiency and performance.
  • Thermal Management: The device is engineered with excellent thermal characteristics, ensuring stable operation even under high temperature conditions. This feature is critical for maintaining longevity and reliability.

Applications:

The versatile nature of the CSD59988QVM makes it suitable for a wide range of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Control Systems
  • Computing and Server Systems
  • Telecommunications Equipment

Quality and Support:

Texas Instruments is committed to delivering high-quality products and provides comprehensive technical support for the CSD59988QVM. Customers can access a wealth of resources, including datasheets, reference designs, and application notes to facilitate the integration of this MOSFET into their designs.

With its exceptional performance, robustness, and versatility, the CSD59988QVM from Texas Instruments stands out as a superior choice for designers seeking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Lowest to $10.5937
Others
Lowest to $2.6126
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess