EN
  • EN
  • DE

CSD59957QVM

Part No CSD59957QVM
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381830-CSD59957QVM
Ultra Librarian 3D Model Ultra Librarian CSD59957QVM CAD Model

Description

The CSD59957QVM is a state-of-the-art power management device designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is part of TI's extensive portfolio of power management solutions and is specifically engineered to meet the demanding needs of modern electronic applications.

Key Features

  • High-Efficiency Power Conversion: The CSD59957QVM is built for optimal power conversion efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Advanced Packaging: Utilizing TI's innovative packaging technology, the device boasts a compact footprint that is ideal for space-constrained applications.
  • Robust Thermal Performance: The product is designed to operate reliably over a wide temperature range, ensuring performance stability in various operating conditions.
  • Integrated Protection Features: With built-in over-current, over-voltage, under-voltage, and over-temperature protection, the CSD59957QVM safeguards the system against potential damage from electrical anomalies.

Applications

The versatility of the CSD59957QVM allows it to be used across a wide range of applications, including but not limited to:

  • Power supplies for CPUs, GPUs, and memory modules in computing systems
  • DC/DC converters for telecommunications and networking equipment
  • Point-of-load (POL) solutions for industrial and automation systems
  • Energy-efficient power modules for consumer electronics

Technical Specifications

The CSD59957QVM features several technical specifications that highlight its performance capabilities:

  • Low RDS(on) for reduced conduction losses
  • Fast switching frequency for efficient operation
  • Optimized gate charge for minimized driver losses
  • Compatible with standard logic level gate drive voltages

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD59957QVM is subjected to rigorous testing and quality control measures to ensure it meets TI's stringent standards for reliability and performance.

For detailed technical documentation, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact TI's customer support team.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $2.6126
Others
Lowest to $1.0095
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.0099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess