EN
  • EN
  • DE

CSD59949RWJ

Part No CSD59949RWJ
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381828-CSD59949RWJ
Ultra Librarian 3D Model Ultra Librarian CSD59949RWJ CAD Model

Description

The CSD59949RWJ is a state-of-the-art NexFET™ power MOSFET from Texas Instruments, designed to deliver high efficiency and performance for a variety of applications. This power MOSFET is a crucial component in modern electronic systems, offering low on-resistance and a high continuous drain current which makes it an ideal choice for power management tasks.

Key Features

  • Ultra-Low On-Resistance: The CSD59949RWJ boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Continuous Drain Current: With the capability to handle a high continuous drain current, this MOSFET can manage larger loads, making it suitable for demanding power applications.
  • Advanced Packaging: Enclosed in a compact SON package with PowerPAD™, the CSD59949RWJ ensures excellent thermal performance and a reduced footprint on printed circuit boards (PCBs).
  • Fast Switching Speed: The device's fast switching capabilities allow for reduced switching losses, which is critical in high-frequency power supplies and converters.

Applications

The CSD59949RWJ is versatile and can be used in a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Synchronous Buck Converters
  • Point of Load (POL) Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CSD59949RWJ is no exception. It is produced with rigorous standards ensuring high reliability and performance consistency for the most demanding applications.

Environmental Compliance

The CSD59949RWJ adheres to Texas Instruments' dedication to environmental sustainability. It complies with RoHS standards, which means it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment.

With its exceptional features and robust design, the CSD59949RWJ from Texas Instruments stands out as a leading choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Others
Lowest to $0.1640
Others
Lowest to $0.0201
Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
Lowest to $2.6126
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $29.3578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5148 $204.0476
47+ $5.3309 $250.5523
63+ $4.7795 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,277 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess