EN
  • EN
  • DE

CSD68813W10

Part No CSD68813W10
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 730408-CSD68813W10
Ultra Librarian 3D Model Ultra Librarian CSD68813W10 CAD Model

Description

Overview of Texas Instruments CSD68813W10

The Texas Instruments CSD68813W10 is a state-of-the-art, high-performance, N-channel NexFET™ power MOSFET designed to deliver optimal efficiency and power density in a compact form factor. This MOSFET is a testament to Texas Instruments' commitment to providing advanced solutions for power management and conversion applications across a wide range of industries.

Key Features and Benefits

  • Low On-Resistance: The CSD68813W10 boasts an ultra-low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall system efficiency. This feature is particularly beneficial in applications that require high current handling with minimal voltage drop.
  • Advanced Packaging: Utilizing Texas Instruments' innovative SON 3mm x 3mm plastic package, this MOSFET offers exceptional thermal performance and a small footprint, making it ideal for space-constrained applications where heat dissipation is a critical concern.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), the CSD68813W10 is capable of handling significant power levels, which is essential for demanding power applications.
  • Fast Switching Speed: The device is engineered for fast switching, which enables high-frequency operation while minimizing switching losses. This characteristic is crucial for improving the efficiency of DC/DC converters, motor drives, and other power switching applications.
  • Robustness: The MOSFET is designed to withstand harsh conditions, offering a high degree of reliability and durability, which is vital for industrial and automotive applications where components are subjected to stressful environments.

Applications

The CSD68813W10 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management solutions
  • Battery-powered systems
  • Load switches

In conclusion, the Texas Instruments CSD68813W10 MOSFET is an excellent choice for designers seeking a high-efficiency, reliable, and space-saving solution for their power management needs. Its advanced features and robust performance make it an indispensable component in modern electronic systems.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3129 $52.5160
95+ $1.0773 $102.3435
145+ $1.0436 $151.3220
200+ $1.0100 $202.0000
260+ $0.9763 $253.8380
345+ $0.8753 $301.9785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,490 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess