The CSD75208W1015T is a high-performance, N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver exceptional efficiency, low power losses, and enhanced thermal performance in a compact package. This power MOSFET is an optimal solution for a wide range of applications, including power management, load switching, and DC-DC conversion in computing, networking, and telecommunication systems.
Features and Benefits
- Low On-Resistance: The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 8.7 mΩ at V<sub>GS = 10V, minimizing conduction losses and improving overall efficiency.
- High Continuous Drain Current: With a continuous drain current (I<sub>D) of 15A, the CSD75208W1015T can handle significant power without overheating, making it suitable for high-current applications.
- SON 5mm x 6mm Plastic Package: The small form factor package enables a compact design footprint while offering excellent thermal performance and reduced parasitic inductance.
- Advanced Technology: Utilizing TI's cutting-edge NexFET technology, this MOSFET provides high-speed switching with low gate charge (Q<sub>g), enhancing the performance of power supply circuits.
- RoHS Compliant: Adhering to environmental regulations, the CSD75208W1015T is RoHS compliant, making it suitable for use in environmentally sensitive applications.
Applications
- DC/DC Converters
- Motor Control Systems
- Power Management for CPUs, GPUs, and Memory
- Load Switching Applications
- Telecommunications and Networking Equipment
Technical Specifications
Parameter
Value
R<sub>DS(on)
8.7 mΩ
I<sub>D
15 A
V<sub>GS(max)
20 V
Q<sub>g
Typical 22 nC
Package
SON 5mm x 6mm
For detailed information, technical documentation, and support resources, visit the Texas Instruments official website or contact their customer support team.