EN
  • EN
  • DE

CSD95379Q3MT

Part No CSD95379Q3MT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SYNC BUCK NEXFET 10VSON / Synchronous Buck FET Smart Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 20A
Current - Peak Output 45A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 16 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Shoot-Through, UVLO
Mounting SMD
Package 10-PowerVFDFN
Manufacturer Package 10-VSON (3.3x3.3)
Win Source Part Number 771902-CSD95379Q3MT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD95379
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD95379Q3MT CAD Model

Description

Introducing the CSD95379Q3MT NexFET™ Power Block from Texas Instruments

The CSD95379Q3MT is a state-of-the-art power block device that is part of Texas Instruments' NexFET™ technology line. This product is designed to deliver high efficiency and power density for a variety of applications, particularly those that demand compact yet powerful voltage regulation solutions. The CSD95379Q3MT is ideal for use in synchronous buck applications, including high-performance computing and telecom infrastructure.

Key Features

  • High-Density Power Block: The CSD95379Q3MT integrates two NexFET™ MOSFETs to provide a complete power stage solution in a tiny 3.3mm x 3.3mm outline.
  • Optimized Performance: Engineered for high-frequency operation, this power block can switch efficiently at high speeds, reducing losses and improving overall performance.
  • Low Resistance: With a low on-resistance (RDS(on)), the device minimizes conduction losses, which is critical for maintaining efficiency in power conversion.
  • Robust Thermal Management: The CSD95379Q3MT's package is designed to enhance thermal performance, ensuring reliability even under high load conditions.

Applications

  • Multi-phase power supplies
  • Voltage regulators for CPUs, GPUs, and memory in computing systems
  • Point-of-load (POL) modules
  • Telecom and networking equipment
  • High-density power solutions where space is at a premium

The CSD95379Q3MT is not just about raw performance; it's also about smart power management. Texas Instruments has incorporated advanced features to help system designers achieve the best balance between efficiency and power density. With its compact footprint and powerful capabilities, the CSD95379Q3MT is an excellent choice for designers looking to push the boundaries of what's possible in modern electronic systems.

Overall, the CSD95379Q3MT NexFET™ Power Block represents a leap forward in power management technology, offering a combination of high efficiency, compact size, and robust performance. Whether it's for servers, data centers, or advanced computing applications, this power block is engineered to meet the rigorous demands of next-generation electronics.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2945 $51.7800
95+ $1.0622 $100.9090
150+ $1.0290 $154.3500
205+ $0.9958 $204.1390
260+ $0.9626 $250.2760
350+ $0.8630 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess