EN
  • EN
  • DE

CSD95490Q5MCT

Part No CSD95490Q5MCT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description CSD95490Q5MCT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-PowerTFDFN
Case / Package 12-VSON-CLIP (5x6)
Family Name CSD95490
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48124-2, CSD95490Q5MCT-ND, 296-48124-1, 296-48124-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916139-CSD95490Q5MCT
Ultra Librarian 3D Model Ultra Librarian CSD95490Q5MCT CAD Model

Description

Introducing the CSD95490Q5MCT NexFET™ Power Block from Texas Instruments

The CSD95490Q5MCT is a state-of-the-art power solution from Texas Instruments, designed to meet the high-efficiency, high-density power supply requirements of modern electronic applications. This power block is part of the NexFET™ product line, which is renowned for its advanced power MOSFET technologies, providing designers with superior power management capabilities.

Key Features

  • High-Performance Power Stage: The CSD95490Q5MCT integrates two power MOSFETs in a single package, offering an optimized power stage that delivers high efficiency and excellent thermal performance.
  • Advanced Packaging: Utilizing a small 5mm x 6mm QFN package, this power block is designed for space-constrained applications, enabling a compact footprint without compromising on power handling.
  • Low RDS(on): The device features a low on-resistance, minimizing conduction losses and enhancing overall efficiency, which is critical for applications requiring high current handling.
  • Integrated Driver: An integrated driver simplifies the design and reduces external component count, making it easier to achieve a clean and efficient power supply design.

Applications

The CSD95490Q5MCT is versatile and can be used in a wide range of applications, including:

  • Servers and telecom infrastructure
  • Computing and storage systems
  • Networking equipment
  • Industrial power supplies
  • Point-of-load (POL) modules

Technical Specifications

With an input voltage range of 4.5V to 17V, the CSD95490Q5MCT is suitable for various intermediate bus voltage applications. It supports high-frequency operation, which enables the use of smaller external components, further reducing the overall solution size. The device also includes features such as over-temperature and over-current protection, enhancing system reliability.

Conclusion

The Texas Instruments CSD95490Q5MCT NexFET™ Power Block is an exceptional choice for designers looking to improve power density and efficiency in their systems. Its integration of driver and MOSFETs, low RDS(on), and compact package make it an ideal power management solution for a multitude of high-performance applications.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0310 $51.5270
36+ $2.8392 $102.2112
55+ $2.7433 $150.8815
79+ $2.5515 $201.5685
102+ $2.4555 $250.4610
128+ $2.3596 $302.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,135 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess