EN
  • EN
  • DE
  • IT

CY54FCT541TDMB

Part No CY54FCT541TDMB
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Description Military 8-ch, 4.75-V to 5.25-V buffers with TTL-compatible CMOS inputs 20-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Contact Plating Lead, Tin
Height 5.08 mm
High Level Output Current -12 mA
Lead Free Contains Lead
Length 24.2 mm
Logic Function Buffer
Low Level Output Current 48 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 10.5 ns
RoHS Non-Compliant
Thickness 4.57 mm
Turn-On Delay Time 10.5 ns
Width 6.92 mm
Win Source Part Number 1220331-CY54FCT541TDMB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY54FCT541TDMB CAD Model

Description

Product Overview: CY54FCT541TDMB by Texas Instruments

The CY54FCT541TDMB is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver both high-speed and low-power operation for a wide range of industrial and commercial applications. This device is part of the FCT family, which is known for its advanced CMOS technology, offering users a perfect blend of speed and energy efficiency.

Key Features

  • Technology: The CY54FCT541TDMB is built on advanced CMOS (Complementary Metal-Oxide-Semiconductor) technology, ensuring low power dissipation yet high switching speeds.
  • Octal Bus Interface: It features eight non-inverting buffers with 3-state outputs, providing an octal bus interface for high-density data transmission.
  • Drive Capability: The device has a -32mA IOH and 64mA IOL output drive capability, making it suitable for driving heavy loads.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, which ensures that the CY54FCT541TDMB remains in a high-impedance state when powered down.
  • Logic Level Translation: It is capable of translating between different logic levels, allowing for seamless integration in mixed-voltage systems.
  • Package: The CY54FCT541TDMB comes in a 20-pin SSOP (Shrink Small Outline Package) that is both space-saving and reliable.

Performance and Quality

The CY54FCT541TDMB is designed to meet the stringent requirements of high-speed data communication, with a balanced propagation delay and transition times. This ensures minimal skew in signal transmission, which is critical for synchronous operations. Texas Instruments' commitment to quality means that this component is manufactured to the highest standards, ensuring reliable performance in a variety of operating conditions.

Applications

Thanks to its versatile features, the CY54FCT541TDMB is ideal for use in a range of applications, including:

  • Bus interface or signal buffering in servers, workstations, and telecommunication systems
  • Data transmission systems that require high-speed, low-power operation
  • Logic level translation in mixed-voltage environments for computing and consumer electronics

Overall, the CY54FCT541TDMB from Texas Instruments is a robust and reliable choice for designers looking to optimize their high-speed digital systems without compromising on power efficiency.

You May Also Be Interested in

JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
EPCOS (TDK)
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.7820 $99.7820
2+ $96.5632 $193.1264
3+ $93.3444 $280.0332
4+ $83.6881 $334.7524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess