EN
  • EN
  • DE

CY74FCT16373ATPVC

Part No CY74FCT16373ATPVC
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANSP D LATCH 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 2
Delay Time - Propagation 2ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765333-CY74FCT16373ATPVC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT16373
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CY74FCT16373ATPVC CAD Model

Description

The CY74FCT16373ATPVC is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This 16-bit transparent D-type latch is part of the FCT range, which is renowned for its fast propagation delays and reduced power consumption. The device is particularly suitable for temporary storage of data, acting as an interface between mismatched speed components within a system.

Key Features

  • High-Speed Operation: This latch is characterized by its speed, with typical propagation delay times significantly lower than other standard logic families, ensuring swift data handling for high-speed applications.
  • Low Power Consumption: The CY74FCT16373ATPVC has been engineered for energy efficiency, which makes it ideal for use in power-sensitive designs.
  • 16-Bit Transparent Latch: It features a 16-bit bus interface for wide data paths, providing substantial bandwidth for data transfer.
  • Edge-Triggered Latches: The device's latches are edge-triggered, allowing for precise control of data flow with the change of input signals.
  • Output Enable (OE) and Latch Enable (LE) Controls: These control inputs provide flexibility in managing the flow of data and the state of the latch outputs.
  • 5V Tolerant Inputs: Inputs are designed to be 5V tolerant, thus supporting mixed-voltage mode operation and easing the integration into various system voltage levels.

Applications

The CY74FCT16373ATPVC is versatile in its applications, commonly used in:

  • Data communication systems
  • Computers and computer peripherals
  • Servers and networking equipment
  • Industrial control systems
  • Telecommunications infrastructure

Technical Specifications

Manufactured with Texas Instruments' advanced technology, the CY74FCT16373ATPVC operates over a broad temperature range and is available in a 48-pin SSOP (Shrink Small Outline Package) that is both space-saving and functional. It is compatible with TTL levels and is designed to drive capacitive loads while maintaining signal integrity, making it a robust choice for complex electronic systems.

Conclusion

With its combination of high-speed performance, low power consumption, and robust design, the CY74FCT16373ATPVC from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both performance and power efficiency. Its wide data bus and control features make it an essential component in a variety of high-performance applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Rochester Electronics
Channel IC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0470 $52.3500
120+ $0.8591 $103.0920
185+ $0.8323 $153.9755
250+ $0.8054 $201.3500
325+ $0.7786 $253.0450
430+ $0.6980 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess