CY74FCT163LD952APAC Description
The CY74FCT163LD952APAC offers high-density logic functionality with a 16-bit registered transceiver configuration. Designed for quick data swapping and control signal handling, it is used extensively in synchronous bus operations.
- Applications:
- Synchronous Bus Control
- Parallel Data Transfer
- Microprocessor Interfacing
- Features and Benefits:
- Low dynamic power consumption extending battery life
- High-speed operation allows timely data communication
- 16-bit registered transceiver for efficient data exchanges
- Versatile package options for design flexibility
- Additional Details:
- Supply Voltage: 4.75V to 5.25V
- Package Type: TQFP
- Wide operating temperature range for improved reliability