EN
  • EN
  • DE

CY74FCT16827CTPACT

Part No CY74FCT16827CTPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 20BIT N-INV 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1008091-CY74FCT16827CTPACT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY74FCT16827CTPACT CAD Model

Description

Product Overview: CY74FCT16827CTPACT by Texas Instruments

The CY74FCT16827CTPACT is a high-performance, 20-bit buffer and line driver designed to be employed in memory address driving and bus-oriented applications. Manufactured by the renowned Texas Instruments, this device is part of the FCT family, which is well-known for its robust and reliable integrated circuits. This product boasts a wide operating voltage range and is fabricated with advanced CMOS technology, ensuring low power dissipation and high-speed operation.

Key Features

  • High-Speed Performance: The CY74FCT16827CTPACT is designed to deliver exceptional speed, which is crucial for modern high-performance computing and digital systems.
  • Low Power Consumption: Utilizing advanced CMOS technology, this device provides a low-power solution without compromising on speed, making it ideal for power-sensitive applications.
  • 20-Bit Interface: With a 20-bit wide interface, it can handle broad data paths, ensuring efficient data flow and reducing the number of components needed in a system.
  • BiCMOS Technology: This product is built with BiCMOS technology, which combines the advantages of both CMOS and bipolar transistors to offer high speed and low power consumption.
  • Drive Capability: The CY74FCT16827CTPACT is capable of driving heavily loaded outputs with a 25-ohm series resistor, reducing the ringing and minimizing cross talk.
  • Package: It is available in a 56-pin thin shrink small outline package (TSSOP), which is suitable for space-constrained applications.

Applications

Due to its versatile nature, the CY74FCT16827CTPACT is ideal for a variety of applications, including:

  • Memory Address Driving
  • Bus-Oriented Systems
  • Data Communication Infrastructure
  • Computers and Computer Peripherals
  • High-Speed Data Acquisition Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CY74FCT16827CTPACT is no exception, with rigorous testing and validation processes in place to ensure reliability and performance in the most demanding conditions. This makes the CY74FCT16827CTPACT a trusted component for engineers and designers looking for a high-speed buffer and line driver solution.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6266 $50.8926
27+ $3.7962 $102.4974
41+ $3.6776 $150.7816
57+ $3.5590 $202.8630
73+ $3.4403 $251.1419
98+ $3.0844 $302.2712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess