EN
  • EN
  • DE

CY74FCT2373CTSOC

Part No CY74FCT2373CTSOC
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D-TYPE LATCHES 3ST 20SOIC / Latch Transparent 3-ST 8-CH D-Type 20-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.75 V ~ 5.25 V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 15mA, 12mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 772054-CY74FCT2373CTSOC
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CY74FCT2373CTSOC CAD Model

Description

Product Overview: CY74FCT2373CTSOC

The CY74FCT2373CTSOC is a high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This particular product belongs to the FCT series, which are known for their fast CMOS octal transparent latches with 3-state outputs. The CY74FCT2373CTSOC is designed to meet the demanding needs of high-speed data communication and computing applications where efficient data transfer and signal integrity are paramount.

Key Features

  • High-Speed Operation: The CY74FCT2373CTSOC is capable of operating at very high speeds, which makes it suitable for applications that require fast data processing and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, contributing to energy-efficient designs.
  • Octal Transparent Latches: It features eight latches that provide transparent inputs, which means that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus-oriented applications.
  • Edge-Triggered Latching: The latches are edge-triggered, capturing data on the transition of the clock signal, which helps in synchronizing data within a system.

Applications

The CY74FCT2373CTSOC is versatile and can be used in a wide range of applications, including:

  • High-speed data communication systems
  • Bus interface and buffer applications
  • Computers and computer peripherals
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The CY74FCT2373CTSOC is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the industry standards and customer expectations. With its robust design and proven performance, the CY74FCT2373CTSOC is an excellent choice for designers looking for a reliable and efficient solution for their digital logic needs.

In summary, the CY74FCT2373CTSOC from Texas Instruments is a high-speed, low-power octal transparent latch with 3-state outputs, suitable for a variety of applications that require fast data transfer and high signal integrity. Its quality and performance make it a valuable component in any high-speed digital system.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess