EN
  • EN
  • DE

BQ296113DSGT

Part No BQ296113DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC OVP/BATTERY PROTECTOR 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 to 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C to 110°C (TA)
Case / Package 8-WSON (2x2)
Win Source Part Number 1024099-BQ296113DSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ296113DSGT CAD Model

Description

The BQ296113DSGT is a state-of-the-art integrated circuit (IC) from Texas Instruments, designed to provide comprehensive protection for single-cell lithium-ion or lithium-polymer batteries. This advanced protection IC is essential for maintaining the safety and longevity of batteries in a wide range of portable electronic devices, such as smartphones, tablets, digital cameras, and personal medical devices.

Key Features

  • Voltage Protection: The BQ296113DSGT offers overvoltage, undervoltage, and overcurrent protection, ensuring the battery operates within its safe voltage and current limits.
  • Temperature Monitoring: With an integrated temperature sensor, the device can monitor the battery's temperature and trigger protective actions if abnormal temperatures are detected.
  • Charge and Discharge Control: It includes charge and discharge FET control, which helps to prevent overcharging and deep discharging, thereby extending the battery's lifespan.
  • Compact Design: The IC comes in a small, lead-free DSGT package, which is ideal for space-constrained applications.
  • Low Power Consumption: Its low quiescent current minimizes power drain from the battery when the device is in standby mode, making it suitable for energy-sensitive applications.

Applications

The BQ296113DSGT is versatile and can be used in a variety of applications that require reliable battery protection. Its precision and small form factor make it particularly suitable for:

  • Portable Consumer Electronics
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Smart Home Devices
  • Personal Health and Fitness Trackers

Technical Specifications

The device operates over a wide temperature range and has a high accuracy threshold for voltage and current protection settings. Its technical specifications ensure optimal performance for single-cell battery protection solutions.

Quality and Reliability

As with all Texas Instruments products, the BQ296113DSGT is manufactured to the highest quality standards. TI's commitment to reliability and performance is evident in the rigorous testing and quality control measures applied to this IC. Customers can trust in the durability and consistent performance of the BQ296113DSGT for their battery protection needs.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7008 $52.5600
175+ $0.5751 $100.6425
270+ $0.5571 $150.4170
375+ $0.5391 $202.1625
480+ $0.5212 $250.1760
645+ $0.4672 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess