EN
  • EN
  • DE

CY74FCT2373CTSOCT

Part No CY74FCT2373CTSOCT
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 8-Bit Latches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.75 V ~ 5.25 V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 15mA, 12mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1164418-CY74FCT2373CTSOCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY74FCT2373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY74FCT2373CTSOCT CAD Model

Description

Product Overview: CY74FCT2373CTSOCT by Texas Instruments

The CY74FCT2373CTSOCT is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the FCT series, which is renowned for its fast and reliable logic family, designed to meet the increasing demands for speed and power efficiency in modern electronic applications.

Key Features:

  • Logic Type: Octal Transparent D-type Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Propagation Delay Time: Fast speed operation, typically around 5.5 ns at 5V, 25°C
  • Supply Voltage Range: 4.5V to 5.5V, which is ideal for 5V systems
  • Operating Temperature Range: -40°C to 85°C, ensuring reliability over a wide range of environmental conditions
  • Package: 20-Pin SOIC (Small Outline Integrated Circuit)
  • Quality: High immunity to noise, which is crucial for maintaining signal integrity

Applications:

The CY74FCT2373CTSOCT is suitable for various applications that require high-speed data capture and storage. Its octal transparent D-type latches are perfect for temporary storage of data, buffering, and data flow control across systems. Common applications include:

  • Bus interface buffers
  • Data communication systems
  • Computers and computer peripherals
  • Control systems
  • Test and measurement equipment

Performance and Quality:

This device is manufactured using Texas Instruments' advanced CMOS technology, which provides a significant advantage in terms of speed-power performance compared to conventional logic devices. The CY74FCT2373CTSOCT has a balanced output drive with current limiting resistors, which makes it less susceptible to line noise and reduces the risk of damage from output short circuits.

Furthermore, the device is characterized for operation from -40°C to 85°C, ensuring that it can perform reliably in a variety of conditions. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, simplifying design and reducing overall system cost.

In summary, the CY74FCT2373CTSOCT from Texas Instruments is a robust, high-performance component suitable for a wide range of applications that require reliable and efficient data handling capabilities.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0117 $50.5850
125+ $0.8302 $103.7750
190+ $0.8042 $152.7980
260+ $0.7783 $202.3580
335+ $0.7523 $252.0205
445+ $0.6745 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess