EN
  • EN
  • DE

CY74FCT245CTSOC

Part No CY74FCT245CTSOC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74FCT245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CY74FCT245CTSOCG4,CY74FCT245CTSOCE4,CY74FCT245CTSOCE4-ND,CY74FCT245CTSOCG4-ND,CY74FCT245CTSOC-ND,TEXTISCY74FCT245CTSOC,2156-CY74FCT245CTSOC,296-33221-5
Standard Package 25
Win Source Part Number 1185135-CY74FCT245CTSOC
Ultra Librarian 3D Model Ultra Librarian CY74FCT245CTSOC CAD Model

Description

Product Overview: CY74FCT245CTSOC

The CY74FCT245CTSOC is a high-performance, octal bidirectional transceiver from Texas Instruments, designed to interface with 8-bit data buses in bus-oriented systems. This integrated circuit is part of the FCT family, which is known for its fast speed and low power consumption. The device is optimized to operate at 5V power supply, making it compatible with TTL levels while offering the speed of CMOS technology.

Key Features

  • Octal Bidirectional Transceiver: The CY74FCT245CTSOC features eight bidirectional data lines, allowing for efficient data transfer in both directions between two buses.
  • High-Speed Operation: This device is characterized by its fast propagation delay and output transition times, ensuring rapid data transfer for high-speed applications.
  • Low Power Consumption: It utilizes CMOS technology, which significantly reduces power dissipation compared to traditional TTL logic, making it ideal for power-sensitive designs.
  • Edge-Rate Control Circuitry: The transceiver includes edge-rate control circuitry that minimizes signal overshoot and undershoot, thus reducing noise in the system.
  • Non-Inverting Buffers: The data paths are non-inverting, which simplifies the design process by eliminating the need for additional logic to correct signal polarity.
  • Bus Hold Circuitry: Built-in bus hold circuitry maintains the last active state of the data lines when they are left floating, enhancing system stability.

Applications

The CY74FCT245CTSOC is versatile and can be used in a variety of applications that require high-speed data transfer and interfacing, including:

  • Telecommunications
  • Computers and Computer Peripherals
  • Data Communication Equipment
  • Instrumentation and Test Equipment

Package and Quality

Packaged in a 20-pin SOP (Small Outline Package), the CY74FCT245CTSOC is designed for surface-mount technology (SMT), ensuring compact and reliable integration into various electronic systems. Texas Instruments is committed to maintaining the highest quality standards, and this product complies with industry-standard quality and reliability metrics.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9059 $54.3540
135+ $0.7433 $100.3455
210+ $0.7201 $151.2210
290+ $0.6968 $202.0720
375+ $0.6736 $252.6000
500+ $0.6039 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,910 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess