EN
  • EN
  • DE

CY74FCT257CTSOCT

Part No CY74FCT257CTSOCT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 64mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74FCT257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISCY74FCT257CTSOCT,2156-CY74FCT257CTSOCT-TITR
Standard Package 2,000
Win Source Part Number 986050-CY74FCT257CTSOCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT257CTSOCT CAD Model

Description

Product Overview: CY74FCT257CTSOCT

The CY74FCT257CTSOCT is a high-performance, quad 2-input multiplexer from Texas Instruments, designed to meet the demanding requirements of today's fast integrated circuits. This device is part of the FCT (Fast CMOS TTL-Compatible) family, which is known for its high-speed operation and low power consumption. The CY74FCT257CTSOCT is ideal for applications that require the selection or routing of data from two sources to a single output.

Key Features

  • Technology: Manufactured with advanced CMOS technology, the CY74FCT257CTSOCT offers a perfect blend of speed and power efficiency, making it suitable for high-speed data communication and processing applications.
  • Logic Type: This multiplexer features a quad 2-input design, enabling it to handle four separate input pairs with ease. Each multiplexer has a common select input and an output enable pin for added control and flexibility.
  • Speed: The device boasts a fast propagation delay, ensuring quick response times and efficient data throughput, which is critical for high-performance systems.
  • Power Supply: It operates at a nominal voltage of 5V, which is compatible with TTL logic levels, allowing for easy integration into existing designs without the need for level shifting.
  • Package: The CY74FCT257CTSOCT comes in a compact SOP (Small Outline Package) form factor, which saves valuable board space while still providing excellent thermal and electrical performance.
  • Operating Temperature Range: This multiplexer is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The versatile nature of the CY74FCT257CTSOCT makes it suitable for a wide array of applications, including:

  • Data routing and signal gating in communication systems
  • Function generation and switching in test equipment
  • Address and data multiplexing in computer systems
  • Control logic in various consumer electronics

With its robust design and reliable performance, the CY74FCT257CTSOCT from Texas Instruments is an excellent choice for designers looking to optimize their systems for speed and power efficiency. Whether used in data communication, processing applications, or consumer electronics, this multiplexer provides the functionality and flexibility needed to meet the challenges of modern circuit design.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess