EN
  • EN
  • DE

D172A4PJ92

Part No D172A4PJ92
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description 100QFP/92MHZ/USR CODE, DSP WIRE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 916638-D172A4PJ92
Ultra Librarian 3D Model Ultra Librarian D172A4PJ92 CAD Model

Description

The D172A4PJ92 is a state-of-the-art integrated circuit (IC) from Texas Instruments (TI), renowned for its high performance and reliability. This precision-engineered component is designed to cater to a wide array of applications, particularly in the fields of advanced computing, industrial automation, and telecommunications.

Key Features

  • High-Speed Operation: The D172A4PJ92 is optimized for swift data processing, making it ideal for high-speed computing tasks and data-intensive operations.
  • Low Power Consumption: TI's focus on power efficiency ensures that this IC maintains a low power profile, thereby reducing overall energy costs and enhancing system longevity.
  • Robust Thermal Management: With an advanced thermal design, the D172A4PJ92 can operate reliably in a wide range of temperatures, ensuring consistent performance even under strenuous conditions.
  • Compact Form Factor: The compact size of the D172A4PJ92 allows for integration into space-constrained designs without compromising on functionality or performance.

Applications

The versatile nature of the D172A4PJ92 makes it suitable for various applications, including:

  • High-performance computing systems
  • Advanced industrial automation solutions
  • Telecommunication infrastructure
  • Networking equipment
  • Consumer electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products that exceed industry standards for performance and reliability. The D172A4PJ92 is backed by TI's rigorous testing protocols and a comprehensive support network. Customers can access a wealth of resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of the D172A4PJ92 into their projects.

Ordering Information

To purchase the D172A4PJ92 or to request samples, customers can visit the Texas Instruments website or contact an authorized TI distributor. TI provides extensive documentation and support to ensure a seamless buying and implementation experience.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess