EN
  • EN
  • DE

DAC082S085CISDX/NOPB

Part No DAC082S085CISDX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 2
Settling Time 4.5µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.14, +0.04/-0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Mounting Type Surface Mount
Base Product Number DAC082S085
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 583656-DAC082S085CISDX/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC082S085CISDX/NOPB CAD Model

Description

The DAC082S085CISDX/NOPB is a high-performance, octal, 8-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of sophisticated electronic systems. This device is part of Texas Instruments' extensive line of precision DACs that offer a blend of excellent performance and low power consumption, making it suitable for a wide range of applications.

Key Features

  • Resolution: The DAC082S085CISDX/NOPB features an 8-bit resolution, providing a fine level of detail in analog output.
  • Channels: It is an octal DAC, meaning it has eight independent DAC channels, which is ideal for systems requiring multiple analog outputs.
  • Output Type: The DAC outputs are buffered, ensuring a stable and consistent analog voltage output.
  • Interface: This DAC utilizes a 3-wire SPI serial interface for data input, making it compatible with most microcontrollers and digital systems.
  • Supply Voltage: It operates on a single 2.7V to 5.5V supply, catering to a broad range of power environments.
  • Package: The device is offered in a compact, surface-mount, 16-pin WSON package, making it suitable for space-constrained applications.
  • Temperature Range: The DAC082S085CISDX/NOPB is designed to operate over an extended industrial temperature range of -40°C to 105°C.

Applications

The versatility of the DAC082S085CISDX/NOPB allows it to be used in various application domains, including:

  • Battery-operated equipment
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Industrial automation
  • Portable instruments
  • Waveform generation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DAC082S085CISDX/NOPB is no exception. It is manufactured to high standards, ensuring reliable performance in a wide range of environmental conditions. The NOPB designation indicates that the product is lead-free (No Lead), in compliance with RoHS regulations, which is an essential factor for environmentally conscious design.

Conclusion

In summary, the DAC082S085CISDX/NOPB from Texas Instruments is a robust and reliable choice for designers looking to integrate multiple DACs into their system with minimal power consumption and maximal precision. Its ease of integration, coupled with its performance characteristics, makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6658 $58.3030
75+ $1.3669 $102.5175
115+ $1.3241 $152.2715
160+ $1.2814 $205.0240
205+ $1.2387 $253.9335
275+ $1.1106 $305.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,259 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess