EN
  • EN
  • DE

DAC101C081QISD/NOPB

Part No DAC101C081QISD/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT 6WSON  /  10 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 10
Number of D/A Converters 1
Settling Time 6µs
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) +0.6/-0.4, +0.12/-0.04
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2.2x2.5)
Mounting SMD (SMT)
Base Product Number DAC101C081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC101C081QISD/NOPBCT,TEXTISDAC101C081QISD/NOPB,296-DAC101C081QISD/NOPBDKR,2156-DAC101C081QISD/NOPB,DAC101C081QISD/NOPB-ND,296-DAC101C081QISD/NOPBTR
Standard Package 1,000
Win Source Part Number 973493-DAC101C081QISD/NOPB
Ultra Librarian 3D Model Ultra Librarian DAC101C081QISD/NOPB CAD Model

Description

Product Overview: DAC101C081QISD/NOPB

The DAC101C081QISD/NOPB is a highly reliable, low-power, single-channel digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is an excellent choice for a wide range of applications, including industrial automation, portable devices, and data acquisition systems.

Key Features

  • Resolution: The DAC101C081QISD/NOPB boasts a 10-bit resolution, providing fine-grain control over analog outputs.
  • Interface: It features an I2C-compatible serial interface, which ensures easy integration into most microcontroller-based systems.
  • Supply Voltage: Operating from a single 2.7V to 5.5V power supply, this DAC is versatile for both 3V and 5V systems.
  • Low Power Consumption: With a typical power consumption of just 117 µA at 3V, it is an excellent choice for battery-powered and power-sensitive applications.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to 105°C, making it suitable for harsh environments.
  • Packaging: The DAC101C081QISD/NOPB comes in a compact, 6-pin WSON package, optimizing board space.

Performance Advantages

This DAC offers a high level of precision and stability, thanks to its integrated precision reference. The low-power design does not compromise on performance, ensuring accurate analog output signals over the entire operating temperature range. Its power-on-reset feature ensures that the DAC output powers up at zero scale, and it remains there until a valid write to the device takes place.

Applications

The DAC101C081QISD/NOPB is suitable for a variety of applications, including:

  • Portable, battery-operated equipment
  • Data acquisition systems
  • Industrial process control
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

With its robust feature set, the DAC101C081QISD/NOPB from Texas Instruments represents a versatile and efficient solution for converting digital signals to precise analog voltages in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4549 $54.5490
23+ $4.4758 $102.9434
35+ $4.3360 $151.7600
48+ $4.1961 $201.4128
62+ $4.0562 $251.4844
83+ $3.6366 $301.8378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess