The DAC104S085CIMMX is a sophisticated quad 10-bit digital-to-analog converter (DAC) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component is engineered to deliver precision and accuracy for a wide range of applications that require digital signal conversion to analog format.
Key Features:
- Resolution: The DAC104S085CIMMX offers a fine 10-bit resolution, enabling precise analog output levels for detailed applications.
- Quad Channels: With four DAC channels integrated into a single chip, this device provides a compact solution for systems requiring multiple DACs, saving space and reducing complexity.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, making it ideal for portable and battery-operated devices.
- Wide Supply Range: This DAC operates over a wide supply range of 2.7V to 5.5V, providing flexibility in various system power designs.
- High-Speed Interface: The inclusion of a high-speed serial interface with a clock rate of up to 40 MHz allows for rapid data transfer, which is essential for real-time applications.
- Flexible Packaging: The device comes in a small 10-pin VSSOP (MSOP) package, which is suitable for space-constrained applications.
Applications:
The DAC104S085CIMMX is versatile and can be used in a variety of applications, including:
- Data Acquisition Systems
- Battery-Powered Instruments
- Digital Gain and Offset Adjustment
- Process Control and Servo Loops
- Programmable Voltage and Current Sources
- Portable Equipment
Technical Specifications:
Parameter
Value
Resolution
10-bit
Number of Channels
4
Supply Voltage
2.7V to 5.5V
Interface
Serial (SPI, QSPI, MICROWIRE)
Package
10-VSSOP (MSOP)
Overall, the DAC104S085CIMMX from Texas Instruments is a reliable and efficient solution for systems that require high-quality digital-to-analog conversion with minimal power draw and space requirements.