EN
  • EN
  • DE

DAC122S085CIMM/NOPB

Part No DAC122S085CIMM/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL R-R 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 8.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2.4, +0.2/-0.1
Temperature Range - Operating -40°C to 105°C
Case / Package 10-VSSOP
Win Source Part Number 1032394-DAC122S085CIMM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC122S085CIMM/NOPB CAD Model

Description

Product Overview: DAC122S085CIMM/NOPB

The DAC122S085CIMM/NOPB is a precision digital-to-analog converter (DAC) developed by Texas Instruments, designed to meet the needs of various digital data processing systems. This component is a dual, 12-bit, micro-power DAC that operates from a single 2.7V to 5.5V supply and is guaranteed monotonic by design.

Key Features

  • Resolution: The DAC122S085CIMM/NOPB offers a 12-bit resolution, providing fine granularity in analog output with a total of 4096 possible output levels. This high resolution makes it suitable for applications requiring precise control of the analog output.
  • Dual Channels: It features two independent DAC channels, allowing for the simultaneous output of two analog signals from a single device. This can be beneficial in systems where space is at a premium and dual outputs are required.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC has a typical power consumption of just 1.25mW at 3V, making it ideal for battery-powered and portable applications.
  • Wide Supply Range: The device can operate across a broad supply voltage range from 2.7V to 5.5V, providing flexibility in various system designs and ensuring compatibility with both 3V and 5V logic levels.
  • Guaranteed Monotonicity: The monotonic performance of the DAC122S085CIMM/NOPB ensures that the output increases or remains stable with an increase in the digital input code, which is crucial for control and measurement applications.
  • Flexible Interface: It incorporates a 3-wire serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interfaces, allowing for easy integration into a variety of digital systems.

Applications

The DAC122S085CIMM/NOPB is highly versatile and can be used in a wide array of applications. These include:

  • Data acquisition systems
  • Portable instruments
  • Process control
  • Medical equipment
  • Communication systems

Package and Quality

The device comes in an 8-pin VSSOP (MSOP) package, which is compact and suitable for space-constrained applications. Additionally, the "NOPB" suffix in the part number indicates that the product is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments ensures high-quality manufacturing and reliability, making the DAC122S085CIMM/NOPB a trusted choice for precision DAC requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9173 $55.4211
16+ $6.4963 $103.9408
24+ $6.2933 $151.0392
33+ $6.0903 $200.9799
43+ $5.8873 $253.1539
57+ $5.2782 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess