EN
  • EN
  • DE

DAC1282IPWR

Part No DAC1282IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC SEISMIC MON 24BIT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features DAC 24 b - SPI 24-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -50°C ~ 125°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name DAC1282
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-36579-1-ND, -296-36579-1, -DAC1282IPWR-ND, DAC1282IPWR-ND, 296-36579-2, 296-36579-1, -DAC1282IPWR-NDR, 296-36579-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916710-DAC1282IPWR
Ultra Librarian 3D Model Ultra Librarian DAC1282IPWR CAD Model

Description

The DAC1282IPWR from Texas Instruments is a high-performance, precision digital-to-analog converter (DAC) that is part of TI's extensive range of data conversion solutions. This particular model is designed to meet the demanding requirements of industrial, communication, and high-end consumer applications where accuracy and stability are of paramount importance.

Key Features:

  • Resolution: The DAC1282IPWR boasts a 12-bit resolution, providing fine-grained analog output that allows for precise control in various applications.
  • Interface: It features a versatile serial interface that is compatible with several standard protocols, including SPI, QSPI, MICROWIRE, and DSP, making it easy to integrate into a wide array of systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, this DAC offers a low-power operation, minimizing power consumption and heat generation within a system.
  • Package: The device is enclosed in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, known for its compact footprint and suitability for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Stability: The DAC1282IPWR provides excellent stability and low drift over time and temperature, which is critical for applications requiring long-term accuracy.

Applications:

The DAC1282IPWR is well-suited for a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital signal processing
  • Portable instrumentation
  • Audio equipment
  • Automotive systems

With its high resolution, robust interface options, and reliable performance, the DAC1282IPWR from Texas Instruments is an excellent choice for designers looking to implement a DAC with a strong balance of precision, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.8780 $56.8780
3+ $46.6692 $140.0076
4+ $45.2108 $180.8432
5+ $43.7523 $218.7615
6+ $42.2939 $253.7634
8+ $37.9187 $303.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess